Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon DC95 0.8 MP Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC95
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1186B016 show
Show alternative article codes used in the online market place
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10032
This statistic is based on the 86548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84567 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon DC95 0.8 MP Silver :
The short editorial description of Canon DC95 0.8 MP Silver

DC95, 4:3/16:9, 770x digital/25x optical zoom, LCD 112000 pixels
More>>>
Canon DC95 0.8 MP Silver:
The official marketing text of Canon DC95 0.8 MP Silver as supplied by the manufacturer

Canon’s new DC95 entry level DVD camcorder – widescreen DVD movies made easy

Canon is pleased to announce the launch an additional model to its camcorder range. The DC95, is an easy-to-use entry-level DVD (-R/-RW) camcorder, capable of recording video straight to disc. Designed for true widescreen recording, the camcorder’s CCD uses all of its horizontal pixels to capture panoramic movies perfectly suited to playback on the very latest widescreen TVs.

With a simple, one-push button to choose between 16:9 and standard 4:3 shooting, it’s easy to make your own great looking widescreen movies on DVD.

The DC95 is a perfect, take-anywhere family camcorder. It features:
-Widescreen movies captured straight to high capacity DVD (-R/-RW).
-High power 25x optical (770x digital) zoom lens with Electronic Image Stabilisation and variable zoom speeds.
-DIGIC DV image processor, providing vibrant colours just as you remember them.
-Ultra compact and lightweight design for perfect portability.
-Convenient, built in sliding lens cover to ensure you’ll never lose the lens cap again.

True widescreen
The DC95, like all of Canon’s new camcorders, is widescreen-ready. Delivering High Resolution widescreen video, the camcorder also has a 2.7” widescreen colour LCD screen (112,000 pixels), to show how the footage you are recording will appear on a widescreen TV. Along with a wide colour viewfinder and a one-push button to switch aspect ratios, the DC95 is a versatile performer suitable for a variety of uses.

The convenience of DVD combined with a powerful 25x zoom
The convenience of recording straight to DVD takes the hassle out of making great looking movies – simply finalise the disc on-camera, then play it back on a home DVD player. Add to that a powerful 25x optical zoom lens, with an additional 770x digital zoom, and the DC95 gets you close to the action with the minimum of fuss.

Vibrant colours
DIGIC DV is Canon’s innovative image processor that optimises colour reproduction – colours remain as vivid and vibrant as you remember them.

Short summary description Canon DC95 0.8 MP Silver:
This short summary of the Canon DC95 0.8 MP Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon DC95, 0.8 MP, 25.4 / 6 mm (1 / 6"), 0.47 MP, 25x, 700x, 43.6 - 1090 mm

Long summary description Canon DC95 0.8 MP Silver:
This is an auto-generated long summary of Canon DC95 0.8 MP Silver based on the first three specs of the first five spec groups.

Canon DC95. Total megapixels: 0.8 MP, Optical sensor size: 25.4 / 6 mm (1 / 6"), Effective megapixels (movie): 0.47 MP. Optical zoom: 25x, Digital zoom: 700x, Focal length range (f-f): 43.6 - 1090 mm. Camera shutter speed: 1/2000 - 1/6 s. Display diagonal: 6.86 cm (2.7"), Display: LCD. Viewfinder resolution: 123000 pixels, Viewfinder screen size: 0.33"

Image sensor
Total megapixels *
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
0.8 MP
Optical sensor size *
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 6 mm (1 / 6")
Effective megapixels (movie)
0.47 MP
Optical sensor resolution
800000 pixels
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
25x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
700x
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
43.6 - 1090 mm
Shutter
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/2000 - 1/6 s
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
123000
Viewfinder
Viewfinder resolution
123000 pixels
Viewfinder screen size
0.33"
Camera
Minimum illumination
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
2 lx
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
No
S-Video out *
The port (socket) where the output for the S-Video is connected.
No
DV port
Allows to send digital video from the computer to the camcorder and record back onto tape.
No
S-Video in
No
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
BP-208
Weight & dimensions
Width *
The measurement or extent of something from side to side.
51 mm
Depth *
The distance from the front to the back of something.
123 mm
Height *
The measurement of the product from head to foot or from base to top.
86 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
410 g
Other features
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes
Focus
TTL
Manual focus
Yes
Art
Yes
Night mode
Yes
Sports
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:14:52
Uk has collected 2 expert reviews for Canon DC95 0.8 MP Silver and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:14:52
Nl heeft 2 proffesionele recensies verzameld voor Canon DC95 0,8 MP Zilver. Het gemiddelde van deze proffesionele recensies is 60 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:14:52
Fr a recueilli 2 avis d’experts pour Canon DC95 0,8 MP Argent et la note moyenne est de 60 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:14:52
De hat 2 Expertenmeinungen über Canon DC95 0,8 MP Silber eingeholt. Das duchschnittliche Epertenrating ist 60 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:14:52
Testseek ha raccolto 2 recensioni da parte di esperti per Canon DC95 0,8 MP Argento e la valutazione media da parte degli esperti è di 60 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:14:52
Es ha coleccionado 2 opiniones de expertos para Canon DC95 0,8 MP Plata y la calificación media es 60 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:14:52
Dk har samlet 2 ekspertanmeldelser for Canon DC95 0,8 MP Sølv og den gennemsnitlige ekspertbedømmelse er 60 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:14:52
Se har samlat in 2 experttester för Canon DC95 0,8 MP Silver och det genomsnittliga betyget är 60 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Testseek summary Average rating
Reviews
Updated:
2018-01-07 01:12:55
60%
Source Testseek summary Average rating
Reviews
Updated:
2018-01-07 01:12:55
60%
Source Testseek summary Average rating
Reviews
Updated:
2018-01-07 01:12:55
60%
Source Testseek summary Average rating
Reviews
Updated:
2018-01-07 01:12:55
60%
Source Review comments Score
tecnozoom.it
Updated:
2011-09-26 01:14:47
La è una videocamera decisamente compatta, in grado di adattarsi perfettamente alla grandezza della mano, rendendo molto facile la ripresa. Le dimensioni sono 86 millimetri di altezza, 51 millimetri di larghezza e 123 millimetri di profondità, per un...
Bottom line La Canon Dc95 è una videocamera di media qualità, con un buon sensore di immagine e un'elevata capacità di ingrandimento. Non dispone di tantissime funzionalità, ma almeno è presente uno stabilizzatore di immagine che compensa i movimenti della mano...
60%
v3.co.uk
Updated:
2011-09-26 01:14:52
Canons DVD camcorder range comprises five models, all of which use 8cm DVDs (both DVD–R/–RW are supported) to record video direct to disc. You can then place the recorded media directly into a domestic DVD player or PC-based drive to view your crea...
60%
Show all
Country Distributor
Nederland 1 distributor(s)
Customer service details