Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon DC40 4.29 MP CCD

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC40
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1183B001 show
Show alternative article codes used in the online market place
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11389
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 04 Apr 2019 07:23:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon DC40 4.29 MP CCD :
The short editorial description of Canon DC40 4.29 MP CCD

DC40
More>>>
Canon DC40 4.29 MP CCD:
The official marketing text of Canon DC40 4.29 MP CCD as supplied by the manufacturer

The ergonomic, perpetual curve of Canon's most powerful DVD video camera combines 4.29 Megapixel imaging, for video and still still capture, with true widescreen shooting, DIGIC DV and a 10x optical zoom.


Features
- 4.29 Megapixel DVD (-R/-RW) camcorder for video and stills
- Ergonomic, perpetual curve design
- True widescreen, with wide LCD and colour viewfinder
- 10x optical zoom
- DIGIC DV
- Hi-Speed USB
- Built-in flash
- Super Night Mode LED
- Direct printing
- Software supplied

The ergonomic, perpetual curve 4.29 Megapixel DVD camcorder for true 16:9 widescreen.

4.29 Megapixels
Recording high resolution widescreen video straight to DVD (-R/-RW), the powerful 4.29 Megapixel DC40 has capturesa true 16:9 CCDimages. Digital photographs are captured to Mini SD, an ultra-compact high capacity memory card.

Perpetual curve
The DC40 doesn't just have the power, it also has the looks. A new concept in camcorder design, the camcorder is ergonomically moulded along a continuous and flowing perpetual curve. The result is an easy to use, elegant device, combining good looks with effortless handheld shooting and intuitive operation of all key controls.

True widescreen
The DC40 is geared for widescreen shooting. With a colour viewfinder and a wide 2.7" LCD screen, footage is monitored exactly as it will appear on a widescreen TV. While the LCD's level marker helps to keep the horizon line correctly positioned, switching between 16:9 and standard 4:3 shooting requires just the push of a single button.

10x optical zoom
Thanks to a precision engineered 10x optical zoom lens, the DC40 gets the most out of its high resolution 4.29 Megapixel CCD. Electronic Image Stabilization (EIS) ensures that footage is free of vibrations, while variable zoom speeds give even greater control.

Real colours with DIGIC DV
Canon's DIGIC DV processor delivers vibrant and realistic colours for video and stills. By providing separate processing paths, colours are optimised for each, resulting in great looking photos on paper as well as eye-catching movies up on the screen.

Hi-Speed USB
With a Hi-Speed USB connection, it's quick and easy to transfer video and still images to a computer for editing and sharing with friends.

Built-in flash
Storing high resolution digital photographs to Mini SD card, the DC40 is a fully-featured digital camera with built-in flash for stillsphotos.

Super Night Mode LED
Shooting In in Super Night Mode, the camcorder uses a white LED for low-light shooting - even the darkest conditions won't stop you from making great looking movies.

Direct printing
A one-push Print/Share button makes it easy to get digital photos onto paper when the camcorder is connected to a PictBridge compatible printer.

Software supplied
The DC40 is supplied with powerful software for managing still images and video footage, including Canon's ZoomBrowser (Windows) and ImageBrowser (Macintosh).

Short summary description Canon DC40 4.29 MP CCD:
This short summary of the Canon DC40 4.29 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon DC40, 4.29 MP, CCD, 25.4 / 2.8 mm (1 / 2.8"), 10x, 200x, 44.5 - 445 mm

Long summary description Canon DC40 4.29 MP CCD:
This is an auto-generated long summary of Canon DC40 4.29 MP CCD based on the first three specs of the first five spec groups.

Canon DC40. Total megapixels: 4.29 MP, Sensor type: CCD, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Optical zoom: 10x, Digital zoom: 200x, Focal length range (f-f): 44.5 - 445 mm. Compatible memory cards: MiniSD. Camera shutter speed: 1/2000 - 1/6 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Image sensor
Total megapixels *
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
4.29 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size *
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 2.8 mm (1 / 2.8")
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
10x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
200x
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
44.5 - 445 mm
Filter size
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
3.7 cm
Storage
Compatible memory cards *
Types of memory cards which can be used with this product.
MiniSD
Shutter
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/2000 - 1/6 s
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
123000
Viewfinder
Viewfinder resolution
123000 pixels
Viewfinder screen size
0.33"
Camera
Minimum illumination
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
0.6 lx
Photo effects
Different effects that you can use to modify photos after they have been taken, such as colour filters.
Art,Mirror,Mosaic,Sepia
Video
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
S-Video out *
The port (socket) where the output for the S-Video is connected.
Yes
DV port
Allows to send digital video from the computer to the camcorder and record back onto tape.
No
S-Video in
Yes
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
BP-208
Weight & dimensions
Width *
The measurement or extent of something from side to side.
60 mm
Depth *
The distance from the front to the back of something.
126 mm
Height *
The measurement of the product from head to foot or from base to top.
87 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
480 g
Other features
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
200x/40x, Wide Attachment
I/O ports
An interface on a device to which you can connect another device.
USB AV
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:15:14
Uk has collected 12 expert reviews for Canon DC40 4.29 MP CCD and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:15:14
Nl heeft 12 proffesionele recensies verzameld voor Canon DC40 4,29 MP CCD. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:15:14
Fr a recueilli 12 avis d’experts pour Canon DC40 4,29 MP CCD (dispositif à transfert de charge) et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:15:14
De hat 12 Expertenmeinungen über Canon DC40 4,29 MP CCD eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:15:14
Testseek ha raccolto 12 recensioni da parte di esperti per Canon DC40 4,29 MP CCD e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:15:14
Es ha coleccionado 12 opiniones de expertos para Canon DC40 4,29 MP CCD y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:15:14
Dk har samlet 12 ekspertanmeldelser for Canon DC40 4,29 MP CCD og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:15:14
Se har samlat in 12 experttester för Canon DC40 4,29 MP CCD och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Testseek summary Average rating
Reviews
Updated:
2017-04-30 03:30:02
79%
Source Testseek summary Average rating
Reviews
Updated:
2017-04-30 03:30:02
79%
Source Testseek summary Average rating
Reviews
Updated:
2017-04-30 03:30:02
79%
Source Testseek summary Average rating
Reviews
Updated:
2017-04-30 03:30:02
79%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 06:33:23
Canons DC40 is the companys top of the range DVD camcorder. As such it offers a good range of features and decent quality video to boot. The let downs come in the form of occasionally blurry stills, the lack of a microphone jack and a tendency to over-exp...
Good Crisp images, better than most DVD camcorders, good stills...
Bad Over-exposed images, poor battery life The Final Word The DC40 is an excellent DVD video camera.
Bottom line The DC40 is an excellent DVD video camera.
80%
gadgetguy.com.au
Updated:
2011-11-04 06:33:29
As with the Canon DC10 reviewed last year, the DC40 is ergonomically very good. The circular DVD imposes a naturally comfortable shape to the camera and most of the controls fall easily beneath your thumb or fingers. It?s wise to ensure the hand grip s...
Good Ergonomics, excellent range of presets and exposure options, manual focus, aperture, white balance. High quality Canon lens with large 4 megapixel image sensor.
Bad Lens not wide enough for normal use, movement artefacts especially when edited and recompressed, extremely slow MPEG2 encoding.
Bottom line As with the Canon DC10 reviewed last year, the DC40 is ergonomically very good. The circular DVD imposes a naturally comfortable shape to the camera and most of the controls fall easily beneath your thumb or fingers. It?s wise to ensure the hand grip s...
80%
zdnet.fr
Updated:
2011-09-25 21:15:13
Pour le DCD 40, Canon a particulièrement soigné la conception. Mais ce n’est pas tout. Ce caméscope qui enregistre sur DVD dispose de toutes les commandes et fonctions pour réaliser des vidéos de bonne qualité...
Good design attractif et fonctionnel ; qualité de construction robuste ; qualité vidéo très satisfaisante en plein jour et étonnamment bonne en conditions de faible luminosité ; vaste jeu de commandes photo et vidéo semi-manuelles.
Bad cran LCD de petite taille ; utilise des cartes Mini SD plutôt que des cartes SD standard ; lampe vidéo aveuglante ; aucune entrée S-Video pour convertir des vidéos analogiques sur DVD.
Bottom line fort de son jeu étendu de fonctionnalités utiles, de sa rapidité denregistrement, de son design attractif et de sa bonne qualité vidéo, le Canon DC40 sassure une place parmi les meilleurs caméscopes DVD...
80%
smartcomputing.com
Updated:
2011-09-25 21:15:13
Take Your Show On The Road Meet Canon’s DVD Camcorder A camera is only as good as its cameraman. In the right hands, a camcorder can record your family history so that future generations will enjoy important things: a birthday, a wedding, a new baby...
0%
pcmag.com
Updated:
2011-09-25 21:15:13
The hybrid market is set to take off, and Im not talking about cars. Cameras such as the Casio Exilim EX-P505 and the Sony Cyber-shot M1 and M2 take okay video, but they are not spectacular. Now, the Canon DC40 ($899 list) steps up to the plate as o...
Good Very good video quality. Decent 4-megapixel stills. Variety of special modes and features for both stills and video.
Bad Significant shutter lag in auto mode. Video has a slight color cast. Reviewing still images is slow.
Bottom line Although performance needs to improve, the Canon DC40 is one of the first miniDVD camcorders to let you shoot decent stills...
80%
camcorderinfo.com
Updated:
2011-09-25 21:15:14
The DC40 also offers shutter speed control in a Shutter Priority mode. This allows you to shift the shutter speed while the camcorder automatically adjusts the other exposure controls. At 1/30th of a second, the image was much brighter. While this sett...
80%
smartson.se
Updated:
2011-09-25 21:15:13
Canon DC40 är en liten dvd-videokamera med snygg design och bra video- och bildegenskaper. Testarna tycker att joystick-knappen är svår att hantera.
0%
Show all
Country Distributor
Nederland 1 distributor(s)
Customer service details