Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MVX460 1.33 MP Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MVX460
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1180B001 show
Show alternative article codes used in the online market place
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8351
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 04 Apr 2019 07:23:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Canon MVX460 1.33 MP Silver:
This short summary of the Canon MVX460 1.33 MP Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MVX460, 1.33 MP, 25.4 / 5 mm (1 / 5"), 20x, 800x, 43.7 - 878 mm, 2.7 cm

Long summary description Canon MVX460 1.33 MP Silver:
This is an auto-generated long summary of Canon MVX460 1.33 MP Silver based on the first three specs of the first five spec groups.

Canon MVX460. Total megapixels: 1.33 MP, Optical sensor size: 25.4 / 5 mm (1 / 5"). Optical zoom: 20x, Digital zoom: 800x, Focal length range (f-f): 43.7 - 878 mm. Compatible memory cards: MMC,SD, Camcorder tape type: Mini-DV. Camera shutter speed: 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Image sensor
Total megapixels *
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
1.33 MP
Optical sensor size *
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 5 mm (1 / 5")
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
20x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
800x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
43.7 - 878 mm
Filter size
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
2.7 cm
Storage
Compatible memory cards *
Types of memory cards which can be used with this product.
MMC,SD
Camcorder tape type *
The type of tape used to record images from a camcorder, e.g. VHS, Video8.
Mini-DV
Shutter
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/2000 s
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
123000
Viewfinder
Viewfinder resolution
123000 pixels
Camera
Minimum illumination
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
2 lx
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Audio
Audio dubbing
Yes
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
DV port
Allows to send digital video from the computer to the camcorder and record back onto tape.
Yes
Microphone in
The socket where a microphone is connected to the device.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
57 mm
Depth *
The distance from the front to the back of something.
77 mm
Height *
The measurement of the product from head to foot or from base to top.
109 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
430 g
Other features
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes
Manual focus
Yes
Art
Yes
Night mode
Yes
I/O ports
An interface on a device to which you can connect another device.
Analogue-in AV
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:19:35
Uk has collected 6 expert reviews for Canon MVX460 1.33 MP Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:19:35
Nl heeft 6 proffesionele recensies verzameld voor Canon MVX460 1,33 MP Zilver. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:19:35
Fr a recueilli 6 avis d’experts pour Canon MVX460 1,33 MP Argent et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:19:35
De hat 6 Expertenmeinungen über Canon MVX460 1,33 MP Silber eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:19:35
Testseek ha raccolto 6 recensioni da parte di esperti per Canon MVX460 1,33 MP Argento e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:19:35
Es ha coleccionado 6 opiniones de expertos para Canon MVX460 1,33 MP Plata y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:19:35
Dk har samlet 6 ekspertanmeldelser for Canon MVX460 1,33 MP Sølv og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:19:35
Se har samlat in 6 experttester för Canon MVX460 1,33 MP Silver och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:39:57
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:39:57
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:39:57
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:39:57
77%
Source Review comments Score
techradar.com
Updated:
2011-09-25 21:19:17
In the frenzy to develop camcorders that are even smaller, more compact and cheaper than ever before, manufacturers sometimes lose sight of the kind of features that consumers love.Fortunately Canon is helping to redress the balance with the introducti...
Good Lots of fun features, Very light, Handy AV input...
Bad Too many controls on the back...
Bottom line In the frenzy to develop camcorders that are even smaller, more compact and cheaper than ever before, manufacturers sometimes lose sight of the kind of features that consumers love.Fortunately Canon is helping to redress the balance with the introducti...
90%
expertreviews.co.uk
Updated:
2013-04-18 01:07:44
The MVX460 is the smallest of the three pricier MiniDV models, thanks in part to the unusual placement of its battery, which is tucked away behind the LCD. This design prevents you from using a larger replacement if required, but with its stunning batter...
Bottom line The MVX460 impressed us when we reviewed it in What's New, Shopper October 2006. Five months on, it's still a great MiniDV camcorder...
80%
smartson.se
Updated:
2011-09-25 21:19:21
Letar man efter en liten och smidig videokamera med utmärkta anslutningsmöjligheter, så kan Canon MVX460 vara ett mycket prisvärt val.
0%
Show all
Country Distributor
Nederland 1 distributor(s)
Customer service details