Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 800 IS 6 MP CCD 1/2.5" Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 IS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1131B005 show
Show alternative article codes used in the online market place
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11951
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:23:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Digital IXUS 800 IS 6 MP CCD 1/2.5" Silver :
The short editorial description of Canon Digital IXUS 800 IS 6 MP CCD 1/2.5" Silver

Digital IXUS 800 IS
More>>>
Canon Digital IXUS 800 IS 6 MP CCD 1/2.5" Silver:
The official marketing text of Canon Digital IXUS 800 IS 6 MP CCD 1/2.5" Silver as supplied by the manufacturer

The delightfully compact Digital IXUS 800 IS combines IXUS style with advanced photographic features. Experience sharper flash-free shooting with ISO 800 and a 4x optical Image Stabilizer zoom lens.

6.0 Megapixels
A 6.0 Megapixel CCD sensor captures every scene with enough fine detail for large photo quality prints.

4x optical zoom with optical Image Stabilizer
A compact 4x optical zoom lens features Canon's optical Image Stabilizer (IS) technology to counteract camera shake - particularly noticeable at slower shutter speeds, full zoom and in low light conditions.

ISO 800 and IS
ISO 800 and High ISO Auto settings combine with optical IS to allow flash-free shooting indoors or in low light conditions. They also enable shooting at higher shutter speeds, further reducing image blur from camera shake and subject movement.

Elegant design
An elegant finish in metallic silver and ebony black completes an exceptionally compact body.

Cutting edge technology
Canon's DIGIC II processor ensures fast, responsive camera performance and superb image processing. iSAPS technology analyses each scene to optimise key camera settings even before a shot is taken.

Large 2.5" LCD
The 2.5" LCD screen features a wide viewing angle for easy group viewing with friends. Quick-bright gives instant screen brightness in outdoor conditions. Night Display mode improves visibility after dark for easy night shooting.

Shooting modes and My Colors
Choose from a range of 16 shooting modes to get that perfect shot. Special Scene modes such as Beach and Underwater help with tricky lighting conditions. My Colors allows special in-camera colour effects to be applied both before and after shooting.

Widescreen recording
Shoot stills in Widescreen 16:9 mode for playback on widescreen TV or printing on wide size paper with a SELPHY CP printer.

High quality movies
Shoot extra long 30fps VGA movies with full audio, or record QVGA movies at 60fps and analyze in sharp slow motion.

Direct printing
Connect to any PictBridge or Canon Direct Print compatible photo printer and push the Print/Share button for instant photolab quality prints.

CANON iMAGE GATEWAY
CANON iMAGE GATEWAY provides 100MB of web space for your own online photo gallery. A comprehensive software suite is included for browsing, editing, downloading and organising photos, movies and slide shows.

Accessories
Extend shooting possibilities with a range of optional accessories, including a Waterproof Case (40m) WP-DC5 and High Power Flash HF-DC1.

Short summary description Canon Digital IXUS 800 IS 6 MP CCD 1/2.5" Silver:
This short summary of the Canon Digital IXUS 800 IS 6 MP CCD 1/2.5" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 800 IS, 6 MP, 1/2.5", CCD, 4x, 165 g, Silver

Long summary description Canon Digital IXUS 800 IS 6 MP CCD 1/2.5" Silver:
This is an auto-generated long summary of Canon Digital IXUS 800 IS 6 MP CCD 1/2.5" Silver based on the first three specs of the first five spec groups.

Canon Digital IXUS 800 IS. Megapixel: 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 4x, Focal length range (f-f): 5.8 - 23.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 16 MB. Weight: 165 g. Product colour: Silver

Picture quality
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
6 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/2.5"
Still image resolution(s) *
List of image resolutions that supported by device.
1600 x 1200
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
4x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
5.8 - 23.2 mm
Combined zoom
16x
Focusing
Focus *
TTL
Exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80,100,200,400,800,AUTO
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
AUTO, manual, Red-eye reduction
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Video formats supported
The type of video formats that can be used by this device.
AVI
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
mmc,sd
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.35 cm (2.5")
Display resolution (numeric)
Total number of pixels that display has.
173.000 pixels
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
90.4 mm
Depth *
The distance from the front to the back of something.
56.5 mm
Height *
The measurement of the product from head to foot or from base to top.
26.4 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
165 g
Other features
Video capability
Capability of video recording/playback.
Yes
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:00:46
Uk has collected 35 expert reviews for Canon Digital IXUS 800 IS 6 MP CCD 1/2.5" Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:00:46
Nl heeft 35 proffesionele recensies verzameld voor Canon Digital IXUS 800 IS 6 MP CCD 1/2.5" Zilver. Het gemiddelde van deze proffesionele recensies is 81 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:00:46
Fr a recueilli 35 avis d’experts pour Canon Digital IXUS 800 IS 6 MP CCD (dispositif à transfert de charge) 1/2.5" Argent et la note moyenne est de 81 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:00:46
De hat 35 Expertenmeinungen über Canon Digital IXUS 800 IS 6 MP CCD 1/2.5 Zoll Silber eingeholt. Das duchschnittliche Epertenrating ist 81 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:00:46
Testseek ha raccolto 35 recensioni da parte di esperti per Canon Digital IXUS 800 IS 6 MP CCD 1/2.5" Argento e la valutazione media da parte degli esperti è di 81 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:00:46
Es ha coleccionado 35 opiniones de expertos para Canon Digital IXUS 800 IS 6 MP CCD 1/2.5" Plata y la calificación media es 81 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:00:46
Dk har samlet 35 ekspertanmeldelser for Canon Digital IXUS 800 IS 6 MP CCD 1/2.5" Sølv og den gennemsnitlige ekspertbedømmelse er 81 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:00:46
Testseek получил 35 экспертных оценок для Canon Digital IXUS 800 IS 6 МП CCD 1/2.5" Серебряный, средний экспертный рейтинг составляет 81 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:00:46
Se har samlat in 35 experttester för Canon Digital IXUS 800 IS 6 MP CCD 1/2.5" Silver och det genomsnittliga betyget är 81 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
81%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:00:46
Testseek har samlet 35 ekspertomtaler for Canon Digital IXUS 800 IS 6 MP CCD 1/2.5" Sølv og gjennomsnittlig rating fra ekspertene er 81 av 100. Gjennomsnittlig score gjenspeiler hvordan ekspertmiljøet ser på dette produktet. Klikk under og bruk Testseek for å se alle stemmene, prisbelønninger og konklusjoner.
81%
Source Review comments Score
macworld.co.uk
Updated:
2011-09-25 23:00:45
The ‘IS’ in the name of this credit card-sized, metal-bodied Canon stands for image stabilisation, a feature that comes in very handy for avoiding image blur when shooting at the extremity of its 4x optical zoom indoors without flash. With a t...
Good Good results in low light with image stabilisation setting on ‘shoot only’, attractive images with plenty of detail, a reliable all-round performer...
Bad Top ISO sensitivity restricted to ISO 800 in order to limit visible image noise, £100 more than its rivals, some camera shake unavoidable...
Bottom line Reviewing images reveals that although the image stabilisation is not infallible – there’s still the odd shaky shot – the individual shot setting seems to work more accurately than continuous. Colours in general are warm and vibrant, whi...
100%
dpexpert.com.au
Updated:
2011-11-04 07:18:39
The Canon Ixus 800is is a 6 megapixel camera with a 4x (35?140mm film equivalent) image stabilised zoom lens. The first striking feature of the Canon is the sheer beauty of its body. It is a small masterpiece of industrial design. The face area of the...
Good The Canon Ixus 800is has a small optical viewfinder. Very small! But at least it is there. And, as we have come to expect from Canon, an excellent set of instruction books. Books – plural!...
Bad We miss having a discrete review button. Having to toggle backwards and forwards between review and camera mode via a tiny wheel is a pain.
Bottom line The Canon Ixus 800is goes to the top of the list of pocketable digicams alongside the Sony DSC-W100. The Sony has more pixels on a bigger sensor. The Canon wins the glamour stakes. Both have optical viewfinders. The Canon has image stabilisation and co...
0%
goodgearguide.com.au
Updated:
2011-11-04 07:18:45
The IXUS 800 IS managed to impress us, much like the other Canon cameras weve looked at recently. Canons performance in this space is one of the most consistent across all our categories, and this camera fortifies that position. While it isnt perfec...
Good Great colours, Low noise level, Speedy operation, Nice design...
Bad Chromatic aberration higher than normal, Control layout could be better, Noise at high ISOs The Final Word Whilst it has some minor flaws, the IXUS 800 is a very attractive choice in the compact camera space, offering lightning fast operation with grea...
Bottom line Whilst it has some minor flaws, the IXUS 800 is a very attractive choice in the compact camera space, offering lightning fast operation with great colour balance and a nice design.
70%
photoreview.com.au
Updated:
2011-11-04 07:18:46
The first Ixus camera with image stabilisation (IS), Canons new Ixus 800IS is styled like the Ixus 750 with rounded corners to its sleek metal body. However, it has a smaller 6-megapixel sensor and longer 4x optical zoom lens. The IS system uses vibra...
85%
digitalfunstuff.com.au
Updated:
2011-11-04 07:18:48
Canon IXUS 800IS Digital Camera...
0%
Lesnumeriques.com
Updated:
2011-09-25 23:00:46
MAJ : L'Ixus 800 IS était le compact stabilisé le plus impressionnant à sa sortie, mais il a cédé ce titre par la suite au plus récent Ixus 850 IS. Qu'on se le dise : Canon joue rarement les révolutionnaires. Leu...
Good Zoom stabilisé, Moins de bruit dans les photos sans flash que sur les autres Ixus, Rapide, Belles couleurs, naturelles, Très bon mode macro...
Bad Prix, Dimensions : 90 x 57 x 26 mm = 6 mm plus gros que l'Ixus 65, Tout automatique : pas de réglage manuel de la vitesse, de l'ouverture...
Bottom line L'Ixus évolue enfin vraiment. Le stabilisateur l'améliore considérablement. Il devient encore plus ludique, encore plus facile à utiliser. Le prix à payer : il est plus cher et un peu plus gros...
80%
letsgodigital.org/fr/
Updated:
2011-09-25 23:00:46
La finition et le look de cet Ixus 800 IS sont au top. Dès la prise en main, lappareil inspire confiance, et sa robustesse se ressent immédiatement. Le cadre noir qui entoure lécran arrière est un petit détail mais qui agrémente encore un peu plus c...
79%
letsgodigital.orgde
Updated:
2011-09-25 23:00:45
Wir könnten allerlei Lobeshymnen anstimmen, aber um es ganz klar zu sagen: das Design der Canon Digital IXUS 800 IS sieht einfach blendend aus. Die Kamera ist sehr schön verarbeitet und das Gehäuse vermittelt einem direkt das Gefühl, dass man es mit e...
79%
pc-professionell.de
Updated:
2011-09-25 23:00:45
EOFDie Canon Ixus 800 IS ist eine schicke Kompaktkamera mit 6 Megapixel. Mit dem optischen Bildstabilisator und dem optischem 4fachZoom ist sie ideal für unterwegs. TestberichtDie Canon Ixus 800 IS bricht aus der Namensgebung der Ixus-Serie aus. Sonst...
0%
computerbild.de
Updated:
2011-09-25 23:00:46
Als erstes Kompaktmodell bietet die „Ixus 800 IS“ von Canon einen optischen Bildstabilisator. Dieser soll das Verwackeln beim Aufnehmen und somit unscharfe Bilder verhindern. AUDIO VIDEO FOTO BILD hat getestet wie gut das System funktioniert...
0%
photographyreview.com
Updated:
2011-09-25 23:00:45
Canon PowerShot SD700 IS Digital Camera Resources The Canon PowerShot SD700 IS is a compact 6-megapixel digital camera, with a 2.5 inch color LCD, image stabilization, and a 4x Optical Zoom lens built into a sleek, tri-color body. Canon PowerShot SD700...
0%
Neocamera.com
Updated:
2011-09-25 23:00:45
The Canon Powershot SD700 IS almost turns in an excellent performance for an ultra-compact cameras. It does produce well-focused images with accurate exposure, low image noise and good color but its ultra-compact lens lets it down with the usual corne...
60%
photographyblog.com
Updated:
2011-09-25 23:00:45
The Canon Digital IXUS 800 IS is a 6 megapixel digital camera with a 2.5 inch LCD screen and optical viewfinder. For the first time ever on a Canon compact, the IXUS 800 features image stabilizer technology to help combat camera-shake. Canon have als...
Bottom line Easy to use, reliable, fast in operation – and delivering pictures that, for the most part, require little if any post processing – the Canon Digital IXUS 800 IS suggests itself as one of the better (perhaps even one of the best) compromises b...
80%
gadgetspeak.com
Updated:
2011-09-25 23:00:45
A popular saying is that great things come in small packages, this certainly seems to be true in the case of the Canon IXUS 800IS digital camera.
100%
pcworld.com_techhive.com
Updated:
2011-09-25 23:00:45
Canon PowerShot SD700 IS This attractive point-and-shoot camera features image stabilization, but its pricey. Canons Digital Elph models have always been very nicely made cameras, with finely machined metal bodies and high-quality controls. The lates...
Good Image stabilization seems effective, Focuses swiftly...
Bad Lacks a quickreview button, High price...
Bottom line This attractive point-and-shoot camera features image stabilization, but its pricey.
73%
digitalcamerareview.com
Updated:
2011-09-25 23:00:45
The current flagship of the Canon SD line is the . It's their smallest camera to include the Canon Image Stabilization system -- a welcome addition to those people looking for better image quality and versatility in their sub-compact cameras. Read o...
Bottom line With several trade shows to attend each year, a couple of my colleagues ended up with the SD700 IS. They don't like to carry large cameras, but were getting increasingly disappointed with the images from their older, slim cameras that didn't do well...
0%
dpreview.com
Updated:
2011-09-25 23:00:45
Announced just before PMA 2006 in February, the 6 megapixel SD700 IS is the new flagship model in the long-running and very successful IXUS / Digital ELPH range. The SD 700 IS is the first Canon ultra-compact ever to feature optical image stabilizatio...
Good Good resolution, excellent edge-to-edge sharpness, 4x zoom range, Very clean results at lower ISO settings, perfectly usable up to ISO 400, Reliable exposure system, Very fast and accurate focus, Very responsive, Excellent user interface, easy to use, Ima...
Bad AiAF focus a bit unpredictable - turn it off, Battery life when using LCD not fantastic, Very little manual control, ISO 800 noisy (low noise reduction means there is detail, however), Finish very susceptible to marks and scratches, Still no exposure info...
Bottom line Whereas virtually ever other Ixus/ELPH camera Ive reviewed over the last few years has failed, in some way, to produce image quality that quite lived up to the promise of such attractive and luxurious external design and construction, the SD 700 IS r...
75%
v3.co.uk
Updated:
2011-09-25 23:00:46
Bid adieu to the shakes with this flagship compact...
80%
imaging-resource.com
Updated:
2011-09-25 23:00:46
Canon PowerShot SD700 IS Overview by Dan HavlikReview posted: 06/30/06 With its new top-of-line "Digital ELPH" camera, the PowerShot SD700 IS, Canon makes a compelling argument for doing away with flash photography altogether. Along with bein...
Good Excellent low-light performer Very effective built-in Image Stabilizer with three modes Low noise at high ISOs -- 400 & 800 Stylish new tri-colored design Vibrant, appealing color Good skin tones Fast start-up and virtually no shutter lag if you pr...
Bad Expensive price tag for a 6MP camera Small plastic mode dial turns raggedly Difficult to quickly access special scene modes 16:9 widescreen mode is for still images only, not movies Very inaccurate optical viewfinder with just 80% coverage No dedicated...
Bottom line Though its a pricey little camera, the 6-megapixel Canon PowerShot SD700 IS offers some great tools for improving your photos that go beyond megapixels. In particular, the camera might change how consumers think about taking low-light photos. Instead...
0%
dcresource.com
Updated:
2011-09-25 23:00:46
The Canon PowerShot SD700 IS Digital ELPH ($499) isnt just another ultra-compact camera: it also features a 4X zoom lens (versus the 3X models usually found on such cameras) and an optical image stabilization system (which will give you sharper...
0%
steves-digicams.com
Updated:
2011-09-25 23:00:46
The 2006 lineup of six-megapixel Digital ELPH cameras includes the PowerShot SD600, PowerShot SD630 and PowerShot SD700 IS. These cameras maintain the petite profile that has characterized the line since its inception while adding big new features desi...
0%
Megapixel.net
Updated:
2011-09-25 23:00:46
Just as remarkable is the fact that the SD700 retains the dimensions of its predecessor, the SD550, but has the addition of 4X optical zoom, a 6-megapixel resolution, and a 2.5-inch monitor. The front and the back cover area that supports the external...
Good Excellent image quality, Optical stabilizer, High quality lens, Excellent metering, Excellent colour rendition, Capable of long exposures, High quality construction...
Bad Flash a bit weak, Noisy above 400 ISO, Mode Dial easily rotated out of position, No indication of precise ISO used in the EXIF data of images captured using Auto or High ISO...
Bottom line The big news in the super compact Canon camera range is the addition of an optical stabilizer on the new PowerShot SD700 IS (called IXUS 800 in Europe), the first in that series to offer such a system. Just as remarkable is the fact that the SD700 ret...
94%
digitalcamerainfo.com
Updated:
2011-09-25 23:00:46
The PowerShot SD700 IS, the first of Canons trendy Digital Elph line to offer image stabilization. The camera also provides a 4x optical zoom lens and several improvements that are fairly new to Canon cameras. Its new 1/2.5-inch image sensor has 6 meg...
Good Trendy, compact design Wide viewing angle on the LCD screen High quality 4x optical zoom lens Effective image stabilization system Fast burst mode with serious endurance Jump feature makes navigating large memory cards simple Cool My Colors modes...
Bad Poor placement of the viewfinder and flash Inaccurate viewfinder Substandard LCD screen resolution Can’t delete lots of pictures without deleting them all...
Bottom line The Canon PowerShot SD700 IS packs a solid set of components into its sturdy and trendy body. This 6-megapixel digital camera has a 4x optical zoom lens that is lengthier than the average and nicely complemented by an optical image stabilization system...
0%
Behardware.com
Updated:
2011-09-25 23:00:46
May 18, 2006 The new compactsSummer vacation is on its way and with it the urgent need to buy a new digital camera. Last year, in our “2005 summer survey” we said that the compact digital cameras that were so in fashion made it possible to cap...
0%
review-shop.com
Updated:
2011-09-25 23:00:46
I purchased the Canon SD700 IS expecting good picture quality, especially indoors. The SD700 has 6-Megapixel resolution and optical image stabilization, as welll as the acclaimed Canon optics. I have always liked Canon cameras, especially its SD serie...
80%
dpinterface.com
Updated:
2011-09-25 23:00:46
DPInterface Canon PowerShot SD700 ISDigital ELPH Review (Digital Ixus 800 IS/Ixy Digital 800 IS)Brad Soo - June 13th, 2006 When the Canon PowerShot SD700 IS Digital ELPH came out, it sparked hot discussions on how itd be the ultimate Digital ELPH and...
0%
letsgodigital.org
Updated:
2011-09-25 23:00:46
Although we could unleash an avalanche of praise onto this camera, the picture should be more than clear by now: the Canon Digital IXUS 800 IS features a truly stunning design. It has been beautifully finished, and the housing instantly gives off an ai...
79%
smartson.se
Updated:
2011-09-25 23:00:45
Fylld med funktioner och finesser, som bildstabilisator och många motivprogram. Genomgående bra bildkvalitet.
0%
itpro.no
Updated:
2011-09-25 23:00:45
Selv om megapikselracet aldri ser ut til å ta slutt går produsentene nye veier for å tilfredstille brukermassen. Vi har sett på IXUS 800 IS med optisk bildestabilisator.
67%
Lydogbilde.no
Updated:
2011-09-25 23:00:45
09/06 Kompakt og kompetentAv Lasse SvendsenDet er lenge siden et smekkert design var det eneste argumentet for å kjøpe de minste kompaktene. Disse to er pakket med nyttige funksjoner for folk flest, og kombinerer bildekvalitet med attraktiv design og...
0%
Digit.no
Updated:
2011-09-25 23:00:45
Digital IXUS 800 IS er Canons første kompaktkamera med optisk bildestabilisator. Tidligere har en slik finesse kun vært tilgjengelig i "megazoom"-modellene PowerShot S1 IS, S2 IS og S3 IS. Selv om navnet kan forlede en til å tro at oppløsningen er 8 M...
74%
dinside.no/data
Updated:
2011-09-25 23:00:46
Canons Ixus-serie feiret 10 år i år, og helt siden år 2000 har serien bestått av digitale kameraer. Kameraene har solgt i bøtter og spann, og denne sommeren har Canon kommet med tre nye modeller. Vi har hatt toppmodellen til test den siste uka...
100%
Akam.no
Updated:
2011-09-25 23:00:46
Canon fortsetter sin populære Ixus-serie. Den nye toppmodellen, 800 IS, er den første modellen med bildestabilisator. Men i forhold til forrige toppmodell, har de gått ned på oppløsning. La oss se hva det har å si.
Bottom line Igjen har Canon levert et Ixus-kamera som gjør jobben sin med glans. Det vi ble særlig positivt overrasket over var hvor raskt det var. Det skåret godt over gjennomsnittet på omtrent alle hastighetstestene våre. Det er ikke alle Canon-kameraer som har...
80%
Show all
Country Distributor
Nederland 1 distributor(s)
Customer service details