Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A530 5 MP CCD 2592 x 1944 pixels 1/2.5" Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Powershot A530
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1119B008 show
Show alternative article codes used in the online market place
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12653
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 04 Apr 2019 07:23:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PowerShot A530 5 MP CCD 2592 x 1944 pixels 1/2.5" Silver :
The short editorial description of Canon PowerShot A530 5 MP CCD 2592 x 1944 pixels 1/2.5" Silver

PowerShot A530
More>>>
Canon PowerShot A530 5 MP CCD 2592 x 1944 pixels 1/2.5" Silver:
The official marketing text of Canon PowerShot A530 5 MP CCD 2592 x 1944 pixels 1/2.5" Silver as supplied by the manufacturer

The PowerShot A530 features ISO 800 so you can enjoy flash-free shooting for longer. Combined with 5.0 Megapixels and a 4x optical zoom, this compact performer offers a lot of camera for your money.

Features

-5.0 MP and 4x optical zoom.
-DIGIC II, iSAPS, 9-point AiAF.
-17 shooting modes and My Colors.
-High-speed ISO 800.
-Widescreen image recording.
-VGA movies with sound.
-1.8" LCD screen.
-PictBridge and Print/Share button.
-USB 2.0 Hi-Speed.
-CANON iMAGE GATEWAY.

Affordable performance.

5.0 Megapixel
The PowerShot A530's 5.0 Megapixel CCD sensor captures enough fine detail for large photo quality prints, with plenty of scope for post-shoot cropping.

4x optical zoom
A bright 4x optical zoom lens gives you the flexibility to shoot up close without sacrificing quality. It combines with the digital zoom for an impressive 16x magnification.

Visionary Technology
Canon's DIGIC II image processor links all camera functions and processes images at high speed for excellent responsiveness and extended battery life. iSAPS technology uses scene information to optimise camera settings before the shot is taken. 9-point AiAF keeps your images sharply focused - even with off-centre subjects.

Shooting modes and My Colors
Choose from 17 shooting modes to get that perfect shot. 9 Special Scene modes assist with tricky lighting conditions, including Beach, Foliage and Snow. Further enhance your images with My Colors in-camera colour management tools.

Great indoor and night shots
A high-speed ISO 800 setting allows you to shoot correctly exposed images in indoor or near-dark conditions without using a flash. ISO 800 also enables shooting at higher shutter speeds, reducing the risk of image blur.

Widescreen recording
Shoot still images in Widescreen 16:9 mode for seamless playback on widescreen TV or printing on wide size paper to a SELPHY CP printer - perfect for displaying panoramas in all their glory.

Movies with sound
Make extra long¹ VGA quality movie clips with full audio. View them with friends and family on the camera's LCD screen, or connect to a TV or PC for full screen playback.

1.8" LCD screen
A 1.8" LCD brings pleasure to framing and reviewing your creations. A selectable Grid Line Display helps with composition, while Night Display aids screen visibility after dark.

Direct printing
Connect to any PictBridge or Canon Direct Print compatible photo printer and push the Print/Share button for a full colour photo in seconds.

USB 2.0 Hi-Speed
Upload images to your PC quickly and effortlessly with a USB 2.0 Hi-Speed connection.

CANON iMAGE GATEWAY
CANON iMAGE GATEWAY provides 100MB of web space for your own online photo gallery. A comprehensive software suite is included for browsing, editing, downloading and organising photos, movies and slide shows.

Short summary description Canon PowerShot A530 5 MP CCD 2592 x 1944 pixels 1/2.5" Silver:
This short summary of the Canon PowerShot A530 5 MP CCD 2592 x 1944 pixels 1/2.5" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot Powershot A530, 5 MP, 2592 x 1944 pixels, 1/2.5", CCD, 4x, Silver

Long summary description Canon PowerShot A530 5 MP CCD 2592 x 1944 pixels 1/2.5" Silver:
This is an auto-generated long summary of Canon PowerShot A530 5 MP CCD 2592 x 1944 pixels 1/2.5" Silver based on the first three specs of the first five spec groups.

Canon PowerShot Powershot A530. Megapixel: 5 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range (f-f): 5.8 - 23.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 4.57 cm (1.8"). Internal memory: 16 MB. Viewfinder type: optical. PictBridge. Weight: 170 g. Product colour: Silver

Picture quality
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
5 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
2592 x 1944 pixels
Image sensor size *
The total dimensions of the sensor within the camera, given in inches ('').
1/2.5"
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
4x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
5.8 - 23.2 mm
Focusing
Focus *
TTL
Closest focusing distance
0.05 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Light exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80,100,200,400,800,AUTO
Light exposure modes *
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
AUTO
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
AUTO, Flash off, manual, Red-eye reduction, Slow synchronization
Flash range (wide) *
0.33 - 3.5 m
Flash range (tele) *
0.33 - 2.2 m
Flash exposure lock
Yes
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Video formats supported
The type of video formats that can be used by this device.
AVI
Audio
Built-in microphone *
Microphone that is found inside the product.
Yes
Voice recording
If the device is geared up for voice recording.
Yes
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
mmc,sd
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
4.57 cm (1.8")
Display resolution (numeric)
Total number of pixels that display has.
77000 pixels
Viewfinder
Viewfinder type
A viewfinder is the window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image. There are two types: optical and digital. In an optical viewfinder, the photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder. With a digital viewfinde, there is an LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
optical
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
Ports & interfaces
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
I/O ports
An interface on a device to which you can connect another device.
1xUSB 2.0 Hi-Speed (Mini-B, PTP) 1xA/V out (PAL/NTSC)
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
AUTO, Cloudy, custom modes, daylight, Fluorescent, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
beach,Children,Fireworks,Portrait,Underwater
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
black&white,Neutral,Positive film,Sepia,Vivid
Playback zoom (max)
2x
Custom colour
Yes
Histogram
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Nickel-Metal Hydride (NiMH)
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
5 h
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Number of batteries supported
The number of batteries that can be used with the product.
2
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
90.4 mm
Depth *
The distance from the front to the back of something.
43.2 mm
Height *
The measurement of the product from head to foot or from base to top.
64 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
170 g
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
ZoomBrowser EX / ImageBrowser PhotoStitch TWAIN (Windows 98 / 2000), WIA (Windows Me) ArcSoft PhotoStudio
Other features
Video capability
Capability of video recording/playback.
Yes
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
7/5
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
15 – 1/2000
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE / Me / 2000 SP4 / XP / XP SP1-2 OS X v10.2 - 10.4
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:13:27
Uk has collected 16 expert reviews for Canon PowerShot A530 5 MP CCD 2592 x 1944 pixels 1/2.5" Silver and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:13:27
Nl heeft 16 proffesionele recensies verzameld voor Canon PowerShot A530 5 MP CCD 2592 x 1944 Pixels 1/2.5" Zilver. Het gemiddelde van deze proffesionele recensies is 66 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:13:27
Fr a recueilli 16 avis d’experts pour Canon PowerShot A530 5 MP CCD (dispositif à transfert de charge) 2592 x 1944 pixels 1/2.5" Argent et la note moyenne est de 66 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:13:27
De hat 16 Expertenmeinungen über Canon PowerShot A530 5 MP CCD 2592 x 1944 Pixel 1/2.5 Zoll Silber eingeholt. Das duchschnittliche Epertenrating ist 66 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:13:27
Testseek ha raccolto 16 recensioni da parte di esperti per Canon PowerShot A530 5 MP CCD 2592 x 1944 Pixel 1/2.5" Argento e la valutazione media da parte degli esperti è di 66 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:13:27
Es ha coleccionado 16 opiniones de expertos para Canon PowerShot A530 5 MP CCD 2592 x 1944 Pixeles 1/2.5" Plata y la calificación media es 66 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:13:27
Dk har samlet 16 ekspertanmeldelser for Canon PowerShot A530 5 MP CCD 2592 x 1944 pixel 1/2.5" Sølv og den gennemsnitlige ekspertbedømmelse er 66 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:13:27
Se har samlat in 16 experttester för Canon PowerShot A530 5 MP CCD 2592 x 1944 pixlar 1/2.5" Silver och det genomsnittliga betyget är 66 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
66%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:38:38
66%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:38:38
66%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:38:38
66%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 19:38:38
66%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 10:24:01
If youve looked over our previous Canon camera reviews such as that of the much lauded...
Good Fairly good images, Cheap, Lots of features...
Bad No exposure compensation in most modes, AA batteries The Final Word A nice, cheap advanced 5 megapixel model. It doesn’t have the best image quality in the world, but at this price it is a decent buy.
Bottom line A nice, cheap advanced 5 megapixel model. It doesn’t have the best image quality in the world, but at this price it is a decent buy.
70%
digitalfunstuff.com.au
Updated:
2011-11-04 10:24:03
Canon A530 is 5 Mega pixel, 4X optical zoom (35mm-140mm, f/2.6-5.5) digital camera. The new feature introduced to Canon A530 is the wide format picture setting. Moreover, the new Canon A530 comes with wide range of ISO speed 80, 100, 200, 400, 800. 5.0...
0%
Lesnumeriques.com
Updated:
2011-09-26 01:13:27
Il remplace le précédent A520, au look très similaire. Mais il l'améliore bien. Déjà, on passe de 4 à 5 mégapixels. Sur des photos petit format c'est sans conséquence. Mais sur un A4, on y gagne un peu...
Good Prix, 5 mégapixels, zoom 4x, Modes P, A, S et M, Jusqu'à 800 ISO, Couleurs naturelles...
Bad Photos bruitées au delà de 200 ISO, Mode vidéo 20 ips, Manque de définition de l'écran LCD, Petit écran : 4,6 cm de diagonale...
Bottom line Son mode vidéo est moins fluide que celui du A540, et son écran est plus petit. Du coup, cet appareil est un peu moins confortable à utiliser. Mais pour s'initier à moindre frais, il est très bien...
60%
tecnozoom.it
Updated:
2011-09-26 01:13:27
Canon Powershot A530, come gli altri due nuovi modelli della serie A, è stata progettata per agevolare la realizzazione di splendide foto in qualsiasi circostanza. Inoltre, presenta un corpo compatto e leggero, il cui design è stato ideato apposta per...
Good Dimensioni; Qualità immagine; Sensore...
Bad Display; Troppa automaticità...
Bottom line Canon Powershot A530 è un’ottima fotocamera compatta che gestisce, in modo automatico, la maggior parte delle funzioni in modo da garantire ottime foto anche a chi si avvicina per la prima volta al mondo della fotografia. Dotata di sensore da 5 megapi...
70%
pcmag.com
Updated:
2011-09-26 01:13:26
Editors Note: Product not yet tested by editor. The following description is from the manufacturer. Canon makes an affordable, high-quality 5.0 megapixel digital camera a reality with the PowerShot A530. Fast, powerful, and impressively compact, the...
Good Not yet reviewed by editors.
Bad Not yet reviewed by editors.
Bottom line Not yet reviewed by editors.
50%
Kenrockwell.com
Updated:
2011-09-26 01:13:26
The Canon A530 is the best buy in photography in 2006. For about $150 or less its a 5 Megapixel, 4x optical zoom camera which does 80% of everything Id ever need as a photographer, and 100% of what most normal people would ever need, want or underst...
0%
digitalcamerareview.com
Updated:
2011-09-26 01:13:27
The is what I would call a compact digital camera. It will just fit into a shirt or pants pocket at 3.56 x 2.52 x 1.70 in (90.4 x 64.0 x 43.2 mm) and 6.00 oz (170 g). Add about an ounce and a half to this for the batteries. It captures images at sev...
Good Handling, Extensive Menu Options, Optical Viewfinder...
Bad Smallish LCD screen, Manual Mode Limitations...
Bottom line The Canon Powershot A530 is a capable digital camera with a respectable zoom range. It is a good choice for a traveler both in size and power source as AA/LR6 batteries are readily available almost anywhere. Canon's choice of the SD/MMC memory card fo...
0%
gadgetspeak.com
Updated:
2011-09-26 01:13:27
This is a 5mega pixel offering with 4x optical zoom. It comes in a small two tone grey/silver housing in fact it will easily fit in a pocket or purse.
68%
imaging-resource.com
Updated:
2014-04-10 01:28:36
Canon A530 Overview by Stephanie BoozerReviewed: 08/09/2006 The Canon A530 features a 5.0-megapixel sensor, a 4x optical zoom lens, and full manual control. Its an impressive offering for a low price of less than $200. Announced by Canon prior to the...
Good Full Manual control Vibrant, appealing color Good skin tones Auto white balance handles a wide range of lighting well Better than average exposure accuracy Good lens, generally low distortion Clean user interface Wide aspect ratio image size mode Macro...
Bad No Aperture or Shutter Priority modes Only average speed from shot to shot Movie mode offers only 10fps at 640x480 or 20fps at 320x240 Average shutter response at wide angle settings Contrast is a little high, tends to lose highlight and shadow detail...
Bottom line Featuring a 5.0-megapixel CCD a 4x lens and a full range of exposure control, the PowerShot A530 is another fine addition to Canons A-series of digital cameras. Built on the same long-tested design as many A-series predecessors, the Canon A530 offers...
0%
steves-digicams.com
Updated:
2014-04-10 01:28:36
Canon introduces two new additions to its affordable line of point-n-shoot PowerShot cameras, the A540 and the A530. The A530 features five-megapixels of resolution together with a retractable 4x optical zoom lens with a focal length of 35-140mm (35mm...
0%
smartson.se
Updated:
2011-09-26 01:13:26
Utsedd till "Bäst i test" av två tidningar och med mycket bra bildkvalitet. En utmärkt nybörjarkamera med bra automatik och manuella inställningsmöjligheter.
0%
Lydogbilde.no
Updated:
2011-09-26 01:13:27
05/06 Stor bildekvalitet for små penger De aller rimeligste kameraene har vi dårlige erfaringer med, men om man betaler bare litt mer, blir bildekvaliteten så mye bedre.Tekst og fotoLasse Svendsen Vi testerFujiFilm FinePix A500: Kr 1.795Nikon CoolPix...
0%
Show all
Country Distributor
Nederland 1 distributor(s)
Customer service details