Canon logo

Canon EF 85mm f/1.2L II USM Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14857
Info modified on:
17 May 2022, 10:06:03
Short summary description Canon EF 85mm f/1.2L II USM Black:

Canon EF 85mm f/1.2L II USM, 8/7, Auto focus

Long summary description Canon EF 85mm f/1.2L II USM Black:

Canon EF 85mm f/1.2L II USM. Lens structure (elements/groups): 8/7, Closest focusing distance: 0.95 m, Fixed focal length: 85 mm. AF actuator: USM. Product colour: Black. Diameter: 9.15 cm, Filter size: 72 mm, Length: 84 mm. Magnification: 0.11x

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.