Canon logo

Canon BackPrintFilm BF-102 A4 20sh printing paper

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27614
Info modified on:
04 Apr 2019, 03:58:41
Long product name Canon BackPrintFilm BF-102 A4 20sh printing paper:

BackPrintFilm BF-102 A4 20sh

Canon BackPrintFilm BF-102 A4 20sh printing paper:

Canon started out as a company with a handful of employees and a burning passion. That company soon became a world-renowned camera maker and is now a global multimedia corporation. Canon will continue to use its technologies to benefit people as it pursues its objective of becoming a company that is loved by people throughout the world. Canon products are renowned for quality and results - especially when using genuine Canon supplies. Enjoy a wide range of Canon supplies - there's no time like the present to give your Canon product the finest it deserves.

Short summary description Canon BackPrintFilm BF-102 A4 20sh printing paper:

Canon BackPrintFilm BF-102 A4 20sh, 120 g/m2, 450 g, 20 sheets, A4 (210 x 297 mm)

Long summary description Canon BackPrintFilm BF-102 A4 20sh printing paper:

Canon BackPrintFilm BF-102 A4 20sh. Media weight: 120 g/m2, Weight: 450 g. Media sheets per package: 20 sheets, Media size (1 slide): A4 (210 x 297 mm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.