Canon logo

Canon EOS 1000D + EF-S 18-55mm f/3.5-5.6 II SLR Camera Kit 10.1 MP CMOS 3888 x 2592 pixels Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39741
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon EOS 1000D + EF-S 18-55mm f/3.5-5.6 II SLR Camera Kit 10.1 MP CMOS 3888 x 2592 pixels Black:

Canon EOS 1000D + EF-S 18-55mm f/3.5-5.6 II, 10.1 MP, 3888 x 2592 pixels, CMOS, 0x, 450 g, Black

Long summary description Canon EOS 1000D + EF-S 18-55mm f/3.5-5.6 II SLR Camera Kit 10.1 MP CMOS 3888 x 2592 pixels Black:

Canon EOS 1000D + EF-S 18-55mm f/3.5-5.6 II. Camera type: SLR Camera Kit, Megapixel (approx.): 10.1 MP, Sensor type: CMOS, Maximum image resolution: 3888 x 2592 pixels. Optical zoom: 0x, Digital zoom: 0x. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 450 g. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.