location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BCI-62 photo 180sh ink cartridge Original Cyan, Light Cyan, Light magenta, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCI-62 photo 180sh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0969A002 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:32:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon BCI-62 photo 180sh ink cartridge Original Cyan, Light Cyan, Light magenta, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
Long product name Canon BCI-62 photo 180sh ink cartridge Original Cyan, Light Cyan, Light magenta, Magenta, Yellow :
The long product name of Canon BCI-62 photo 180sh ink cartridge Original Cyan, Light Cyan, Light magenta, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BCI-62 Photo BJ Inktank
More>>>
Canon BCI-62 photo 180sh ink cartridge Original Cyan, Light Cyan, Light magenta, Magenta, Yellow:
The official description of Canon BCI-62 photo 180sh ink cartridge Original Cyan, Light Cyan, Light magenta, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon is a leader in professional business and consumer imaging equipment and information systems. Its extensive product line and digital solutions enable businesses and consumers worldwide to capture, store, and distribute information. Whatever the product, Canon’s emphasis on quality as well as original technologies has earned the trust of customers around the world.

Short summary description Canon BCI-62 photo 180sh ink cartridge Original Cyan, Light Cyan, Light magenta, Magenta, Yellow:
This short summary of the Canon BCI-62 photo 180sh ink cartridge Original Cyan, Light Cyan, Light magenta, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BCI-62 photo 180sh, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Pigment-based ink

Long summary description Canon BCI-62 photo 180sh ink cartridge Original Cyan, Light Cyan, Light magenta, Magenta, Yellow:
This is an auto-generated long summary of Canon BCI-62 photo 180sh ink cartridge Original Cyan, Light Cyan, Light magenta, Magenta, Yellow based on the first three specs of the first five spec groups.

Canon BCI-62 photo 180sh. Colour ink type: Pigment-based ink, Printing colours: Cyan, Light Cyan, Light magenta, Magenta, Yellow

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Light Cyan, Light magenta, Magenta, Yellow
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 35 °C
Other features
Page yield footnote
180
Brand Image Product code Product Stock Price from
Canon Fotocartridge BCI-62 refill ink cartridge Original Cyan, Light Cyan, Light magenta, Magenta, Yellow Canon Fotocartridge BCI-62 refill ink cartridge Original Cyan, Light Cyan, Light magenta, Magenta, Yellow
(show image)
BCI-62 Fotocartridge BCI-62 refill 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI62 PHOTO INK TANK ink cartridge Original Cyan, Light Cyan, Light magenta, Magenta, Yellow Canon BCI62 PHOTO INK TANK ink cartridge Original Cyan, Light Cyan, Light magenta, Magenta, Yellow
(show image)
0969A002BLISTER BCI62 PHOTO INK TANK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)