Canon logo

Canon PowerShot A430 & CP720 4 MP CCD Silver

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15463
Info modified on:
04 Apr 2019, 06:51:41
Short summary description Canon PowerShot A430 & CP720 4 MP CCD Silver:

Canon PowerShot A430 & CP720, 4 MP, CCD, 4x, 160 g, Silver

Long summary description Canon PowerShot A430 & CP720 4 MP CCD Silver:

Canon PowerShot A430 & CP720. Megapixel (approx.): 4 MP, Sensor type: CCD. Optical zoom: 4x, Digital zoom: 3.6x, Focal length range: 5.4 - 21.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 4.57 cm (1.8"). Internal memory: 16 MB. PictBridge. Weight: 160 g. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.