location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A430 Red 4 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A430 Red
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0931B016
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A430 Red 4 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 MP CCD Red
  • - Optical zoom: 4x Digital zoom: 3.6x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Alkaline
Long product name Canon PowerShot A430 Red 4 MP CCD :
The long product name of Canon PowerShot A430 Red 4 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot A430 Red
More>>>
Canon PowerShot A430 Red 4 MP CCD:
The official description of Canon PowerShot A430 Red 4 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact, affordable and incredibly easy, the PowerShot A430 is the ideal take-anywhere camera for users of any age. Choose from four colours and add an extra dash of fun to life's special moments.

Choose your colour
The PowerShot A430 is available in four attractive colours - choose from Silver Grey, Gold, Red, and Blue.

4.0 Megapixels
A 4.0 Megapixels CCD sensor captures every scene with enough detail for large photo quality prints.

4x optical zoom
The 4x optical zoom lens lets you get close to the action without sacrificing quality. It combines with digital zoom for 14x magnification.

Cutting edge technology
Canon's advanced DIGIC II processor delivers fast, responsive camera performance and superior image processing. iSAPS technology analyses each scene to optimise key camera settings even before a shot is taken.

Shooting modes and My Colors
Choose from15 shooting modes to get that perfect shot. Eight easy-to-use Special Scene modes help with great results in tricky lighting conditions, including Beach, Foliage and Snow. My Colors allows special in-camera colour effects to be applied in real time to images and movies.

Movies
Make extra long VGA quality movie clips with full audio. View them on the camera's LCD screen, or connect to a TV or PC for full screen playback.

Auto Focus and 1cm Super Macro mode
9-point AiAF ensures that even off-centre subjects remain sharp and in focus. With Super Macro mode, you can focus as close as 1cm from your subject - perfect for capturing the fine detail of tiny objects.

Widescreen recording
Shoot still images in Widescreen 16:9 mode for seamless playback on widescreen TV or printing on wide size paper to a SELPHY CP printer - perfect for viewing panoramas in all their glory.

1.8" LCD screen
A 1.8" LCD brings pleasure to framing and reviewing your creations. The selectable Grid Line Display helps with composition, while Night Display aids screen visibility after dark.

Short summary description Canon PowerShot A430 Red 4 MP CCD:
This short summary of the Canon PowerShot A430 Red 4 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A430 Red, 4 MP, CCD, 4x, 160 g, Red

Long summary description Canon PowerShot A430 Red 4 MP CCD:
This is an auto-generated long summary of Canon PowerShot A430 Red 4 MP CCD based on the first three specs of the first five spec groups.

Canon PowerShot A430 Red. Megapixel (approx.): 4 MP, Sensor type: CCD. Optical zoom: 4x, Digital zoom: 3.6x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 4.57 cm (1.8"). Internal memory: 16 MB. PictBridge. Weight: 160 g. Product colour: Red

Picture quality
Megapixel (approx.) *
4 MP
Sensor type *
CCD
Still image resolution(s) *
1600 x 1200
Lens system
Optical zoom *
4x
Digital zoom *
3.6x
Combined zoom
14x
Exposure
ISO sensitivity
64, 100, 200, 400, Auto
Flash
Flash modes *
Auto, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Memory
Internal memory
16 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Display resolution (numeric)
77.000 pixels
Ports & interfaces
I/O ports
USB (Mini-B, PTP) A/V output (PAL/NTSC)
PictBridge *
Yes
Camera
Playback zoom (max)
2x
Design
Product colour *
Red
Battery
Battery technology *
Alkaline
Battery type
AA
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
103 mm
Depth
51.8 mm
Height
40.2 mm
Weight
160 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch TWAIN (Windows 98 / 2000), WIA (Windows Me) ArcSoft PhotoStudio
Other features
Interface
USB
Data compression
Superfine, Fine, Normal
Metering
Evaluative, Centre-weighted Average, Spot
Lens system
7/6
Built-in flash
Yes
Camera shutter speed
1 – 1/2000
Compatible operating systems
Windows 98SE / Me / 2000 SP4 / XP / XP SP1-2 OS X v10.2 - 10.4
Brand Image Product code Product Stock Price from
Canon PowerShot A430 gold 4 MP CCD Canon PowerShot A430 gold 4 MP CCD
(show image)
0932B012 PowerShot A430 gold 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot A430 Yellow 4 MP CCD Gold Canon PowerShot A430 Yellow 4 MP CCD Gold
(show image)
0932B016 PowerShot A430 Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot A430 Compact camera 4 MP CCD 2272 x 1704 pixels Blue Canon PowerShot A430 Compact camera 4 MP CCD 2272 x 1704 pixels Blue
(show image)
0930B015 PowerShot A430 0.00
(excl. VAT)
0 (incl. VAT)