Canon PowerShot A430 Blue, 4 MP, CCD, 4x, 160 g, Blue
Canon PowerShot A430 Blue. Megapixel (approx.): 4 MP, Sensor type: CCD. Optical zoom: 4x, Digital zoom: 3.6x, Focal length range: 5.4 - 21.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 4.57 cm (1.8"). Internal memory: 16 MB. PictBridge. Weight: 160 g. Product colour: Blue