location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A420 + CP510 1/3" 4 MP CCD 1600 x 1200 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A420 + CP510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0929B017
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:47:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A420 + CP510 1/3" 4 MP CCD 1600 x 1200 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 MP CCD Silver
  • - Image sensor size: 1/3"
  • - Optical zoom: 3.2x Digital zoom: 3.6x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Alkaline
Long product name Canon PowerShot A420 + CP510 1/3" 4 MP CCD 1600 x 1200 pixels Silver :
The long product name of Canon PowerShot A420 + CP510 1/3" 4 MP CCD 1600 x 1200 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot A420 + CP510
More>>>
Canon PowerShot A420 + CP510 1/3" 4 MP CCD 1600 x 1200 pixels Silver:
The official description of Canon PowerShot A420 + CP510 1/3" 4 MP CCD 1600 x 1200 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PowerShot A420 has everything your family needs to take terrific photos in one compact, affordable package. With all the Canon quality and performance to make every moment special.

Features
- 4.0 Megapixels
- 3.2x optical zoom
- DIGIC II and iSAPS
- 15 shooting modes and My Colors
- 5-point AiAF and 1cm Super Macro mode
- VGA movies
- 1.8" LCD screen
- PictBridge and Print/Share button
- CANON iMAGE GATEWAY

Simply point and shoot

4.0 Megapixels
A 4.0 Megapixels CCD sensor captures every scene with enough fine detail for large photo quality prints.

3.2x optical zoom
The PowerShot A420's 3.2x optical zoom lens ensures that even distant images come out crisp and bright. It combines with digital zoom for 11x magnification.

Cutting edge technology
Canon's advanced DIGIC II processor delivers fast, responsive camera performance and superior image processing. iSAPS technology analyses each scene to optimise key camera settings even before a shot is taken.

Shooting modes and My Colors
Choose from a range of 15 shooting modes to get that perfect shot. Eight easy-to-use Special Scene modes help with great results in tricky lighting conditions, including Beach, Foliage and Snow. My Colors allows special in-camera colour effects to be applied in real time to images and movies.

Auto Focus and 1cm Super Macro mode
5-point AiAF ensures that even off-centre subjects remain sharp and in focus. With Super Macro mode, you can focus as close as 1cm from your subject - perfect for capturing the fine detail of tiny objects.

Movies
Record up to 3 minutes of full-motion video for playback with friends and family. Shoot large VGA quality movies at 10fps, or extra smooth QVGA movies at 30fps.

1.8" LCD screen
A 1.8" LCD brings pleasure to framing and reviewing your creations. The selectable Grid Line Display helps with composition, while Night Display aids screen visibility after dark.

Easy Printing
Printing is instant with the PowerShot A420. Simply connect to any PictBridge compatible printer and push the Print/Share button for a full colour print within seconds. Connect to a Canon SELPHY CP Series printer and you can also print ID photos and movie stills.

Editing and sharing
Canon's ZoomBrowser EX (Windows) and ImageBrowser (Macintosh) are included for editing and organising photos, movies and slide shows. CANON iMAGE GATEWAY provides 100MB of web space for sharing photos online.

Short summary description Canon PowerShot A420 + CP510 1/3" 4 MP CCD 1600 x 1200 pixels Silver:
This short summary of the Canon PowerShot A420 + CP510 1/3" 4 MP CCD 1600 x 1200 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A420 + CP510, 4 MP, 1600 x 1200 pixels, 1/3", CCD, 3.2x, Silver

Long summary description Canon PowerShot A420 + CP510 1/3" 4 MP CCD 1600 x 1200 pixels Silver:
This is an auto-generated long summary of Canon PowerShot A420 + CP510 1/3" 4 MP CCD 1600 x 1200 pixels Silver based on the first three specs of the first five spec groups.

Canon PowerShot A420 + CP510. Megapixel (approx.): 4 MP, Image sensor size: 1/3", Sensor type: CCD, Maximum image resolution: 1600 x 1200 pixels. Optical zoom: 3.2x, Digital zoom: 3.6x, Focal length range: 5.4 - 17.3 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 4.57 cm (1.8"). Internal memory: 16 MB. Weight: 150 g. Product colour: Silver

Picture quality
Image sensor size *
1/3"
Megapixel (approx.) *
4 MP
Sensor type *
CCD
Maximum image resolution *
1600 x 1200 pixels
Still image resolution(s) *
1600 x 1200
Lens system
Optical zoom *
3.2x
Digital zoom *
3.6x
Focal length range
5.4 - 17.3 mm
Focusing
Focus *
TTL
Exposure
ISO sensitivity
64, 100, 200, 400, Auto
Flash
Flash modes *
Auto, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Memory
Internal memory
16 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Display resolution (numeric)
77.000 pixels
Camera
Playback zoom (max)
10x
Design
Product colour *
Silver
Battery
Battery technology *
Alkaline
Battery type
Size-AA
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
103.3 mm
Depth
51.8 mm
Height
40.2 mm
Weight
150 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch TWAIN (Windows 98 / 2000), WIA (Windows Me) ArcSoft PhotoStudio
Other features
Interface
USB (Mini-B, PTP)
Data compression
Superfine, Fine, Normal
Lens system
7 / 6
Built-in flash
Yes
Camera shutter speed
1 – 1/2000
Photo mode
Auto, Manual, Stitch Assist, Movie, Special Scene (Portrait, Night Snapshot, Kids & Pets, Indoor, Foliage, Snow, Beach, Fireworks), Super Macro, Color Accent, Color Swap
Compatible operating systems
Windows 98SE / Me / 2000 SP4 / XP / XP SP1-2 OS X v10.2 - 10.4