Canon logo

Canon PowerShot G9 X 1" Compact camera 20.2 MP CMOS 5472 x 3648 pixels Brown, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17064
Info modified on:
02 Apr 2019, 12:44:16
Long product name Canon PowerShot G9 X 1" Compact camera 20.2 MP CMOS 5472 x 3648 pixels Brown, Silver:

20.2MP, 1.0" CMOS, 3x Optical Zoom, Full HD Video, Wi-Fi 802.11b/g/n, NFC, Micro USB B, Micro HDMI, SD/SDHC/SDXC, 3.0" TFT LCD

Canon PowerShot G9 X 1" Compact camera 20.2 MP CMOS 5472 x 3648 pixels Brown, Silver:

Slim Brilliance
Impressive image quality. Stunning videos. A camera that's slim and comfortable. The PowerShot G9 X camera is all this and more, featuring a 20.2 Megapixel*, 1.0-inch High-Sensitivity CMOS sensor, Canon's powerful DIGIC 6 Image Processor and a fast, f/2.0-4.9 lens that helps you capture inspiring images - even in low light - with detail and color to match. Whether you carry it in your hand, a bag or inside a pocket, the PowerShot G9 X can accompany you anywhere you go and is slim enough to quickly be in your grasp when opportunity knocks. Subjects in the distance become closer with a 3x Optical Zoom lens (28-84mm equivalent). Movement can be captured in stunning Full HD video, or frozen in beautiful increments with up to 6.0 fps continuous shooting. Should you find yourself gazing at the stars, switch into Star Mode and admire the view. With a convenient control ring for quick adjustments on the fly, built-in Wi-Fi and NFC for simple sharing and its appealing portability, the PowerShot G9 X is ready when you are, where you are.

1.0-inch, 20.2 Megapixel High-Sensitivity CMOS Sensor
At 1.0 inch, the image sensor on the PowerShot G9 X camera is larger than the ones on most other compact cameras. This allows it to capture a greater range of light, so bright areas of the image, like clouds on a sunny day, can be more detailed and less likely to be washed or blown out. With low-light scenes, like when you're indoors or outside at night, an ISO range of 125–12800 lets you use fast shutter speeds to help keep photos sharp and virtually unaffected by camera shake. The 20.2 Megapixel* resolution is outstandingly high, giving you the option of printing out bigger photos or cropping in to highlight the best part

Canon DIGIC 6 Image Processor
The PowerShot G9 X camera is powered by the latest iteration of Canon's proprietary processor, the DIGIC 6 Image Processor, which takes still and video image quality to a beautiful level. Improved light sensitivity allows for higher resolution with less noise when shooting in dark conditions, and Dynamic IS now detects and compensates for tilt and parallel movement (shift blur) to create video that's exceptionally free of distortion. The DIGIC 6 Image Processor also enhances the performance capabilities of the PowerShot G9 X, powering full-resolution high-speed continuous still shooting (even in P, Av, Tv and M modes) and the advanced star shooting modes. The processor allows for MP4 video recording for better compatibility with mobile devices and tablets. Highly compressed MP4 video not only preserves space on your memory card but also improves playback on mobile devices. The processor also supports an MF Peaking function, giving you a pro-level focusing tool.

Canon HS SYSTEM
The Canon HS SYSTEM lets you take bright, clear photos as they happen. Beautiful low-light shots are possible with minimal noise and truly impressive detail in both highlight and shadow areas. The system is the result of two technologies in the PowerShot G9 X camera: the large format 1.0-inch High-Sensitivity CMOS sensor, which captures more light; and the DIGIC 6 Image Processor, which actively reduces noise at high ISO speeds up to 12800 and processes images at high speed, even at full resolution. Experience the freedom of using higher shutter speeds in far more situations, allowing you to capture images with exceptional clarity and detail

Intelligent IS
Equipped with Canon's innovative Intelligent IS, the PowerShot G9 X camera helps you capture clear, steady images - even in low light without using a tripod. The system automatically analyzes camera movement and applies the best shake correction method for the shooting situation - allowing you to focus on framing and capturing your shot. For stills, the system selects from Normal IS, Panning IS, Macro (Hybrid) IS and Tripod modes. When shooting video, the system selects from Dynamic IS, Powered IS, Macro (Hybrid) IS and Active Tripod IS modes. Icons clearly mark the image stabilization mode, whether you're shooting still images or video

Pocket-size Camera
At only 7.37 ounces (209g), the PowerShot G9 X is a compact camera that's not much bigger than a deck of cards, and can easily fit into a pocket or purse. Despite its size, it packs a large, high-quality image sensor and fast f/2.0 lens. These work together with features such as the DIGIC 6 Image Processor to help create high quality photos, even in low light. This means you can have a camera within easy reach that's able to deliver detailed images that show the texture of clothing fabric, the colors of a sunset or the moment a player kicks a ball at the goal

3.0-inch LCD Touch Panel
The 3.0-inch touch panel is designed to take advantage of both hands while holding the camera so you can make adjustments while still being ready to snap a photo. The menus are customizable, meaning the settings you adjust frequently are easily accessible. You're also able to swipe quickly through photos you've taken, and tap the screen to easily adjust picture options and change what the camera is focusing on. In addition, the control ring around the lens can be rotated with your fingers to make adjustments to various settings, simplifying the process even further.

Short summary description Canon PowerShot G9 X 1" Compact camera 20.2 MP CMOS 5472 x 3648 pixels Brown, Silver:

Canon PowerShot G9 X, 20.2 MP, 5472 x 3648 pixels, CMOS, 3x, Full HD, Brown, Silver

Long summary description Canon PowerShot G9 X 1" Compact camera 20.2 MP CMOS 5472 x 3648 pixels Brown, Silver:

Canon PowerShot G9 X. Camera type: Compact camera, Megapixel (approx.): 20.2 MP, Image sensor size: 1", Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 12800. Optical zoom: 3x, Digital zoom: 4x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Weight: 185 g. Product colour: Brown, Silver

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.