location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Inktcartridge BC-11E kleur ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inktcartridge BC-11E kleur
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0907A002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965848791 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2022 10:26:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Inktcartridge BC-11E kleur ink cartridge Original :
The long product name of Canon Inktcartridge BC-11E kleur ink cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bubblejet ink cartridge - printers - BC-11e -BJC70/80 BN-700, Drop Modulation
More>>>
Canon Inktcartridge BC-11E kleur ink cartridge Original:
The official description of Canon Inktcartridge BC-11E kleur ink cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The BC11e color cartridge is comprised of 3 individual components - the print head, a black ink tank (BCI11eBk) and a color ink tank (BCI11eC). Each element has a different life, so when either ink tank is exhausted, it can be replaced without the expense of replacing the whole unit.

Short summary description Canon Inktcartridge BC-11E kleur ink cartridge Original:
This short summary of the Canon Inktcartridge BC-11E kleur ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Inktcartridge BC-11E kleur, Original, Inkjet printing, 10 - 80%, 5 - 35 °C, 2 pc(s), Ink tank ( black ) - 35 pages /Ink tank ( colour ) - 30 pages

Long summary description Canon Inktcartridge BC-11E kleur ink cartridge Original:
This is an auto-generated long summary of Canon Inktcartridge BC-11E kleur ink cartridge Original based on the first three specs of the first five spec groups.

Canon Inktcartridge BC-11E kleur. Type: Original, Print technology: Inkjet printing. Products per pallet: 2 pc(s). Page yield footnote: Ink tank ( black ) - 35 pages /Ink tank ( colour ) - 30 pages

Features
Print technology
Inkjet printing
Type *
Original
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 35 °C
Logistics data
Products per pallet
2 pc(s)
Other features
Page yield footnote
Ink tank ( black ) - 35 pages /Ink tank ( colour ) - 30 pages
Brand Image Product code Product Stock Price from
Canon Inktcartridge BC-11E kleur ink cartridge Original Canon Inktcartridge BC-11E kleur ink cartridge Original
(show image)
CAN22102 Inktcartridge BC-11E kleur 0.00
(excl. VAT)
0 (incl. VAT)
Canon COLOUR INKTCARTRIDGE BC-11E VOOR BJC-70/80 ink cartridge Original Canon COLOUR INKTCARTRIDGE BC-11E VOOR BJC-70/80 ink cartridge Original
(show image)
CAN22087 COLOUR INKTCARTRIDGE BC-11E VOOR BJC-70/80 0.00
(excl. VAT)
0 (incl. VAT)
Canon BC-11e c SECU ink cartridge Original Canon BC-11e c SECU ink cartridge Original
(show image)
0907A309 BC-11e c SECU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)