location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Laser FAX-L380s fax machine 33.6 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser FAX-L380s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0815B005 show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Laser FAX-L380s fax machine 33.6 Kbit/s :
The long product name of Canon Laser FAX-L380s fax machine 33.6 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser FAX-L380s
More>>>
Canon Laser FAX-L380s fax machine 33.6 Kbit/s:
The official description of Canon Laser FAX-L380s fax machine 33.6 Kbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get high speed, high quality laser faxing and printing with a range of features for ease and efficiency. Control costs and enhance security thanks to the Departmental ID Management function.

Adding cost-cutting security to fast, high quality laser faxing and printing

Time and money saving speed
This Super G3 laser fax transmits documents at 3 seconds per page* so phone costs are reduced and less time is spent standing at the machine. Multiple faxes can be received without blocking the line saving even more time.

Worry-free faxing
If paper or toner runs out at night or during the weekend, the 510-page memory safely stores all incoming documents for printing out later. Lengthy documents can also be scanned rapidly before transmission and are then sent automatically from memory.

Control costs and enhance security
The FAX-L380S features a Departmental ID Management function to control costs and enhance security. This allows you to set and store different IDs and passwords for each department and restrict fax use to authorised staff only. Ideal for management and accounting purposes, it allows you to check fax, print and copy totals regularly for each user and every department.

Features for ease and efficiency
A 250-sheet paper capacity ensures that the cassette needs refilling far less often. With the 50-page Automatic Document Feeder lengthy documents can be faxed in a single operation without splitting them up first. Dialling is quick and simple as 31 one-touch and 100 coded dials store all your regular numbers. An optional telephone handset adds to convenience.

Ultra High Quality
Benefit from laser quality faxing on plain paper with crisp, clear images. When transmitting detailed documents, such as diagrams or photos combined with text, Canon's unique Ultra High Quality technology ensures a perfect finish every time. The half-tone reproduction with 256 grey scales gives extra depth and clarity.

Fast laser printing
The FAX-L380S can be used as an 18 pages per minute laser printer or copier, via the USB connection. Get superior quality output with a high 600 dpi resolution. Our On-Demand fixing technology virtually eliminates warm-up time for even faster output.

Clean All-in-One cartridge
Simply replace the All-in-One cartridge containing toner and all essential parts and your fax is as good as new. There's no mess, no hassle - just continuous high quality output.

Short summary description Canon Laser FAX-L380s fax machine 33.6 Kbit/s:
This short summary of the Canon Laser FAX-L380s fax machine 33.6 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Laser FAX-L380s, Laser, 33.6 Kbit/s, JBIG, MH, MMR, MR, 141 locations, 18 cpm, 99 copies

Long summary description Canon Laser FAX-L380s fax machine 33.6 Kbit/s:
This is an auto-generated long summary of Canon Laser FAX-L380s fax machine 33.6 Kbit/s based on the first three specs of the first five spec groups.

Canon Laser FAX-L380s. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax coding methods: JBIG, MH, MMR, MR. Copy speed (black, normal quality, A4): 18 cpm, Maximum number of copies: 99 copies. Standard input capacity: 250 sheets, Auto document feeder (ADF) input capacity: 50 sheets. Fax memory: 510 pages. Dimensions (WxDxH): 438 x 585 x 348 mm, Weight: 11 kg

Fax
Print technology *
Laser
Colour faxing *
No
Modem speed *
33.6 Kbit/s
Fax coding methods
JBIG, MH, MMR, MR
Fax broadcasting
141 locations
Copying
Copy speed (black, normal quality, A4)
18 cpm
Maximum number of copies
99 copies
Input & output capacity
Standard input capacity
250 sheets
Auto document feeder (ADF) input capacity
50 sheets
Display
Display language
CZ, DK, NL, EN, FI, FR, DE, HU, IT, NO, PO, RU, SV, SP, SW
Memory
Fax memory
510 pages
Weight & dimensions
Dimensions (WxDxH)
438 x 585 x 348 mm
Weight
11 kg
Power
Power consumption (typical)
530 W
Power consumption (standby)
9 W
Certificates
Electromagnetic compatibility
Group 3
Printing
Maximum print size
148 x 210 mm
Other features
Power requirements
AC 200-240V 50-60Hz
Copy resolution (black text)
1200 x 600 DPI
Modem type
Super G3
Maximum resolution
600 x 600 DPI
Print technology
Print technology resolution
600 x 600 DPI
Country Distributor
Nederland 1 distributor(s)