location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon FAXPHONE L170 Laser A4 1200 x 600 DPI 19 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FAXPHONE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAXPHONE L170
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0815B002AC/9400A010A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon FAXPHONE L170 Laser A4 1200 x 600 DPI 19 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 600 DPI
  • - A4 19 ppm
  • - Mono faxing
  • - 11.2 kg
Long product name Canon FAXPHONE L170 Laser A4 1200 x 600 DPI 19 ppm :
The long product name of Canon FAXPHONE L170 Laser A4 1200 x 600 DPI 19 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FAXPHONE L170 - 19 ppm, 1200 x 600 DPI, 33.6Kbps
More>>>
Canon FAXPHONE L170 Laser A4 1200 x 600 DPI 19 ppm:
The official description of Canon FAXPHONE L170 Laser A4 1200 x 600 DPI 19 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Power to Fax, Print and Copy with Speed
The performance of a laser facsimile and a laser printer, with the speed that today's businesses demand. With state-of-the-art fax capabilities and a 19 page-per-minute printer, this space saving business machine is the ideal choice to replace your old ink jet or thermal fax. Convenience copying adds to the performance of this cost-effective solution.

Convenience
With features such as a 50-sheet Automatic Document Feeder, Super G3 fax speed and large fax memory, the FAXPHONE® L170 can keep pace in any busy office. A front loading paper cassette adds to the convenience. The telephone handset included allows for added versatility. Users will find the functions easy to use on the smartly designed control panel. Move up to an office solution that provides powerful laser fax and printing features in a space-saving desktop design. The FAXPHONE L170 will provide any modern office with the quality laser performance required for today’s demanding business environment.

Short summary description Canon FAXPHONE L170 Laser A4 1200 x 600 DPI 19 ppm:
This short summary of the Canon FAXPHONE L170 Laser A4 1200 x 600 DPI 19 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon FAXPHONE L170, Laser, 1200 x 600 DPI, Mono faxing, A4

Long summary description Canon FAXPHONE L170 Laser A4 1200 x 600 DPI 19 ppm:
This is an auto-generated long summary of Canon FAXPHONE L170 Laser A4 1200 x 600 DPI 19 ppm based on the first three specs of the first five spec groups.

Canon FAXPHONE L170. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Copying
Copying *
No
Scanning
Scanning *
No
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
450 pages
Fax memory
7.2 MB
Fax speed dialing (max numbers)
100
Fax broadcasting
142 locations
Features
Digital sender
No
Input & output capacity
Total output capacity *
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Legal
Ports & interfaces
Direct printing *
No
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Design
Market positioning *
Business
Power
Power consumption (average operating)
600 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11.2 kg
Other features
Dimensions (WxDxH)
518 x 584 x 348 mm
Compatible operating systems
Windows 7, Vista, XP, 2000
All-in-one functions
Fax
Colour all-in-one functions
No