Canon logo

Canon PowerShot A410 Silver 3.2 MP CCD

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33083
Info modified on:
04 Apr 2019, 05:17:24
Short summary description Canon PowerShot A410 Silver 3.2 MP CCD:

Canon PowerShot A410 Silver, 3.2 MP, CCD, 3.2x, 150 g, Silver

Long summary description Canon PowerShot A410 Silver 3.2 MP CCD:

Canon PowerShot A410 Silver. Megapixel (approx.): 3.2 MP, Sensor type: CCD. Optical zoom: 3.2x, Digital zoom: 3.2x, Focal length range: 5.4 - 17.3 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3.81 cm (1.5"). Internal memory: 16 MB. Viewfinder type: Optical. PictBridge. Weight: 150 g. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.