location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 750 1/1.8" Compact camera 7.1 MP CCD 3072 x 2304 pixels Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0636B005 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:22:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 750 1/1.8" Compact camera 7.1 MP CCD 3072 x 2304 pixels Beige
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 7.1 MP CCD Beige
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 750 1/1.8" Compact camera 7.1 MP CCD 3072 x 2304 pixels Beige :
The long product name of Canon Digital IXUS 750 1/1.8" Compact camera 7.1 MP CCD 3072 x 2304 pixels Beige. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital IXUS 750 Beige
More>>>
Canon Digital IXUS 750 1/1.8" Compact camera 7.1 MP CCD 3072 x 2304 pixels Beige:
The official description of Canon Digital IXUS 750 1/1.8" Compact camera 7.1 MP CCD 3072 x 2304 pixels Beige as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 7.1 Megapixel Digital IXUS 750 blends breathtaking design with flawless engineering. Its exquisitely finished exterior houses precision optics and advanced features that deliver stunning results.

Perpetual curve design
With its sleek Perpetual Curve design, the contoured all-metal body of the Digital IXUS 750 represents the pinnacle of Canon design excellence.

7.1 Megapixels
A massive 7.1 Megapixels resolution allows for photo quality prints with pin-sharp definition to A3+ size.

3x optical zoom
A precision lens with 3x optical zoom ensures perfect framing and superb clarity from up close or at a distance.

Cutting edge technology
The Digital IXUS 750's advanced DIGIC II processor ensures fast, responsive camera performance and superior image processing. iSAPS technology analyses each scene to optimise key camera settings even before a shot is taken.

Extra large LCD
A huge 2.5" LCD brings pleasure to framing and reviewing your creations. The monitor's wide viewing angle provides improved visibility for sharing playback with friends and family. QuickBright gives instant screen brightness in bright outdoor conditions. Night Display automatically improves visibility in low light for easy after-dark shooting.

Shooting modes
Choose from a range of 15 shooting modes to get that perfect shot. Nine preset Special Scene modes help with great results in tricky lighting conditions. My Colors allows special in-camera colour effects to be applied in real time to images and movies.

Movies
Make extra-long (up to 1GB in size*) 30fps VGA quality movie clips with full audio. View them with friends and family on the massive LCD or connect to a TV for full screen playback. Record fast action sequences at 60fps QVGA quality and analyse them in sharp slow motion.

Printing
Printing is instant with the Digital IXUS 750. Simply connect to any PictBridge compatible printer and push the Print/Share button for a full colour print within seconds. Connect to a Canon SELPHY CP Series printer and you can also print ID photos and movie stills.

USB 2.0 Hi-Speed
Transfer images to your PC quickly and effortlessly with the USB 2.0 Hi-Speed connection.

Key features:
Perpetual Curve design
7.1 MP CCD
3x optical zoom
DIGIC II and iSAPS
2.5" LCD with wide viewing angle
15 shooting modes
VGA movies at 30fps
PictBridge and Print/Share button
USB 2.0 Hi-Speed

Short summary description Canon Digital IXUS 750 1/1.8" Compact camera 7.1 MP CCD 3072 x 2304 pixels Beige:
This short summary of the Canon Digital IXUS 750 1/1.8" Compact camera 7.1 MP CCD 3072 x 2304 pixels Beige data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 750, 7.1 MP, 3072 x 2304 pixels, 1/1.8", CCD, 3x, Beige

Long summary description Canon Digital IXUS 750 1/1.8" Compact camera 7.1 MP CCD 3072 x 2304 pixels Beige:
This is an auto-generated long summary of Canon Digital IXUS 750 1/1.8" Compact camera 7.1 MP CCD 3072 x 2304 pixels Beige based on the first three specs of the first five spec groups.

Canon Digital IXUS 750. Camera type: Compact camera, Megapixel (approx.): 7.1 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 3072 x 2304 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 7.7 - 23.1 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Viewfinder type: Optical. PictBridge. Weight: 170 g. Product colour: Beige

Picture quality
Image sensor size *
1/1.8"
Camera type *
Compact camera
Megapixel (approx.) *
7.1 MP
Sensor type *
CCD
Maximum image resolution *
3072 x 2304 pixels
Still image resolution(s) *
640 x 480,1600 x 1200,2048 x 1536,2592 x 1944,3072 x 2304
Supported aspect ratios
4:3
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
7.7 - 23.1 mm
Filter
Primary Colour
Focusing
Focus *
TTL
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Flash
Flash modes *
Auto, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
115000 pixels
Viewfinder
Viewfinder type
Optical
Ports & interfaces
I/O ports
USB (Mini-B, PTP) A/V output (PAL/NTSC)
PictBridge *
Yes
Camera
Shooting modes *
Auto, Manual, Movie
Camera
Playback zoom (max)
2x
Design
Product colour *
Beige
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
NB-3L
System requirements
Mac compatibility
Yes
Operational conditions
Recommended operating temperature range (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
89.5 mm
Depth
57 mm
Height
27.4 mm
Weight
170 g
Packaging content
Bundled software
ZoomBrowser EX/ImageBrowser PhotoStitch ArcSoft PhotoStudio Drivers
Other features
Video capability
Yes
Effective sensor resolution
7100000 pixels
Dimensions (WxDxH)
89.5 x 57 x 27.4 mm
Interface
USB 2.0
Data compression
Superfine, Fine, Normal
Metering
Evaluative, Centre-weighted Average, Spot
Lens system
7@5
Built-in flash
Yes
Camera shutter speed
15 - 1/2000 s
Focal length (35mm film equivalent)
37 - 111 mm
Compatible operating systems
Windows 98SE/Me/2000SP4/XP/XP SP1-2 OS X v10.2 - 10.3
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:54:19
Uk has collected 33 expert reviews for Canon Digital IXUS 750 1/1.8" Compact camera 7.1 MP CCD 3072 x 2304 pixels Beige and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Photoradar.com
Updated:
2011-09-26 00:52:18
There is something very Mac about the design of the IXUS, perhaps it's the brushed steel casing and sleek curves, but more likely the performance and reliability. The amount of metal used in the body gives it a weighty reassuring feel, a feeling that c...
Bottom line There is something very Mac about the design of the IXUS, perhaps it's the brushed steel casing and sleek curves, but more likely the performance and reliability. The amount of metal used in the body gives it a weighty reassuring feel, a feeling that c...
100%
expertreviews.co.uk
Updated:
2011-09-26 00:52:40
The Ixus 750 is a beautiful camera that takes great looking pictures under most conditions, but its expensive. Canons latest digital camera is the 7-megapixel Ixus 750. The curvy little camera is designed to be an object of desire. We like the way...
80%
macworld.co.uk
Updated:
2011-09-26 00:52:49
Available in silver-grey or satin-beige, the flagship Ixus 750’s clean lines and subtle curves are an evolution of the must-have looks the credit card-sized Canon range is renowned for. Also feted are the images delivered; the 750 packs in 7 megapix...
Good Build quality, 2.5in LCD.
Bad Price, limited manual features.
Bottom line The Canon Ixus 750 is an almost-perfect pocket camera, with enough power to tempt an owner of a low-end compact into an upgrade, or an SLR convert to invest in a more readily usable alternative. Although there’s some loss of highlight detail in brig...
80%
Cameras.co.uk
Updated:
2011-09-26 00:53:40
The Canon IXUS 750 is a high quality digital camera. Picture quality is excellent and this is matched by the build quality. Well worth a very close look.
83%
photoreview.com.au
Updated:
2011-11-04 09:57:25
Canons Digital Ixus 750 l has the same 7-megapixel CCD sensor, smart metal body and 3x optical zoom lens as the Ixus 700 it replaces, but is $50 cheaper. A large 2.5-inch LCD is now provided, with UI display improvements, the most useful being selec...
0%
avecmobile.com
Updated:
2011-09-26 00:52:22
Similar in shape to its predecessors, the Canon Ixus 750/Powershot SD550 also makes some design departures with a curvier look that is a little wider in order to fit the new larger sensor and lens. It has enough weight to feel good and solid in your ha...
0%
Neocamera.com
Updated:
2011-09-26 00:52:27
The Canon Powershot SD550 is just as good as the Canon SD500. Indeed, the only current ultra-compact camera which produces better pictures is the Fuji F10. The SD550 and SD500 are a bulkier than your average ultra-compact, but the extra grams are wort...
80%
about.com
Updated:
2011-09-26 00:52:31
A user-submitted review of the Canon PowerShot SD550 Digital ELPH camera, which features 7.1 megapixels, a large LCD screen and shoots video.
0%
thinkcamera.com
Updated:
2011-09-26 00:52:44
This camera is stylish and well-built. It is in fact built to last longer than may of the cheaper cameras on the market with a similar specification (but not a similar price tag). Prices for 7 million pixel cameras start at about £240, this weighs in a...
60%
photographyreview.com
Updated:
2011-09-26 00:52:57
Once again Canon comes through with winning industrial design. The curvy contour of the PowerShot SD550 body fits smoothly in your hands. With the SD550, Canon maintains the style and professionalism for which their PowerShot compact digital camera lin...
0%
pcmag.com
Updated:
2011-09-26 00:53:06
The Canon PowerShot SD550 Digital Elph ($449.95 list) is the refreshed version of the very popular PowerShot SD500 Digital Elph—and in this case, new really does mean improved. Not only does it take great shots in a variety of situations, but its pe...
Good Quick performer. Excellent image quality. Unique "My Color" feature. Good ergonomics. Sleek and attractive.
Bad Menus could be improved. No manual settings.
Bottom line Just like the SD500, the Canon PowerShot SD550 Digital Elph is a versatile, accurate, fun 7MP compact camera that performed very well on our tests and will appeal to a broad section of shooters—which is why, once again, it wins our Editors Choice aw...
80%
Megapixel.net
Updated:
2011-09-26 00:53:10
Seen from the front, the SD550 is nearly identical to the SD500; not so from the back. The larger monitor of the SD550 has required that changes be made to the controls so they fit into the smaller space. But aside from this, the SD550 retains the fini...
Good Excellent image quality, Large 25inch LCD monitor, Very compact, Responsive, Wellbuilt, Long exposure capable...
Bad Wide angle images a bit soft focus, Holding space limited by large screen, Body can be a bit too slippery to hold securely...
Bottom line At the same time as it was shipping the PowerShot SD500, Canon announced the PowerShot SD550, a camera that basically shares the same technical specifications but which is equipped with a 2.5-inch LCD monitor. Seen from the front, the SD550 is nearly...
92%
dpinterface.com
Updated:
2011-09-26 00:53:14
DPInterface Canon PowerShot SD550Digital ELPH Review (Digital Ixus 750/Ixy Digital 700)Brad Soo - May 25th, 2006 The Canon PowerShot SD550 Digital ELPH is basically an SD500 with several small changes: Comes in your choice of silver or the new champag...
0%
letsgodigital.org
Updated:
2011-09-26 00:53:18
The first comment often heard about the Canon Digital IXUS 750 is that it is an exceptionally beautiful camera. We can fully agree with this. The cameras elegant round shapes and smooth look make the Canon IXUS 750 a superbly designed digital camera...
76%
trustedreviews.com
Updated:
2011-09-26 00:53:36
“With its sleek Perpetual Curve design, the contoured all-metal body of the Digital IXUS 750 represents the pinnacle of Canon design excellence” says Canon's official website about the new Digital IXUS 750. I'm afraid I have no idea at all what a “Percept...
80%
dpreview.com
Updated:
2011-09-26 00:53:57
Announced August 2005 (only 6 months after its predecessor), the SD550 (which goes by the names of Digital Ixus 750 in Europe and IXY DIGITAL 700 in Japan) is the latest in a long line of ultra-compact ELPH or IXUS cameras stretching back to early...
Good Excellent resolution, Very compact and pocketable, Beautifully built and all-metal construction, Excellent color and exposure, Manual (custom) white balance, Fast focus and very responsive performance overall, Good flash performance, High performance movi...
Bad Low contrast fine detail (such as foliage or hair) can look a little soft, AiAF focus unreliable - turn it off, Screen resolution not high enough for a 2.5-inch LCD, Some purple fringing, Slight corner softness at wide angle, Battery life when using LCD n...
Bottom line Okay, so the SD550 hardly breaks new ground, and - coming only six or seven months after the SD500 it replaces - Id have been surprised if it was. In most respects this is good news; the SD500 was a little gem of a camera (and the best IXUS / ELPH ye...
0%
dcresource.com
Updated:
2011-09-26 00:54:15
The Canon PowerShot SD550 ($500) is an update to the popular SD500, which was released just seven months ago (click here to read our review). Theres one big change on the SD550 when compared to its predecessor, plus a few smaller ones as well. H...
0%
photographyblog.com
Updated:
2011-09-26 00:54:19
The Canon Digital Ixus 750 is a 7 megapixel digital camera with a 3x optical zoom lens and 2.5 inch LCD screen. It replaces the slightly older Digital Ixus 700 in the Canon line-up. New for the Ixus 750 is what Canons marketing department have dubbe...
Bottom line On the face of it the Canon Digital IXUS 750 is a pretty run-of-the-mill digital camera. A 3x optical zoom lens, 7 megapixel sensor, large 2.5 inch LCD screen - on first sight, it doesnt seem to offer anything different to a lot of other, cheaper cam...
100%
review-shop.com
Updated:
2014-03-20 01:28:17
After having a generally positive experience with the 7.1-Megapixel Canon PowerShot SD500, I bought the Canon PowerShot SD550 with 2.5-inch LCD screen. The pleasant surprise was the fact that I paid less for it than I did for the SD500: $380. I paid $...
100%
imaging-resource.com
Updated:
2014-03-20 01:28:17
Introduction...
0%
steves-digicams.com
Updated:
2014-03-20 01:28:17
The pocket-sized 7.1 Megapixel PowerShot SD550 Digital ELPH and 5.0 Megapixel PowerShot SD450 Digital ELPH cameras, join Canon?s line-up between the SD500 and SD400 models which will continue to be available. The new PowerShot SD550 and 450 Digital ELP...
0%
Country Distributor
Nederland 1 distributor(s)