Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PRINTER LBP-1760 16PPM LASERPRINTER 1200 x 1200 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRINTER LBP-1760 16PPM LASERPRINTER
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0623A005
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18124
This statistic is based on the 85977 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84005 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PRINTER LBP-1760 16PPM LASERPRINTER 1200 x 1200 DPI :
The short editorial description of Canon PRINTER LBP-1760 16PPM LASERPRINTER 1200 x 1200 DPI

CANON PRINTER LBP-1760 16PPM LASERPRINTER
More>>>
Canon PRINTER LBP-1760 16PPM LASERPRINTER 1200 x 1200 DPI:
The official marketing text of Canon PRINTER LBP-1760 16PPM LASERPRINTER 1200 x 1200 DPI as supplied by the manufacturer

Day after day, year after year, the high performance Canon LBP-1760 will keep your entire workgroup running at full speed, thanks to its fast print speed of up to 17 pages per minute and flexible paper handling capabilities. And its superior image quality makes text and graphics leap off every page with user-selectable print resolutions up to 1200 x 1200 dpi. The LBP-1760 delivers this unmatched combination of image quality and productivity with a minimum of maintenance and a maximum of user-friendliness. At the heart of this highly reliable workgroup printer is Canon's renowned laser printer engine and state-of-the-art document processing technologies like Automatic Image Refinement and Memory Reduction Technology. The result is a robust, user-friendly printer built to meet the diverse printing demands of busy workgroups. What's more, the LBP-1760 is so versatile, it offers easy installation onto virtually any LAN for the ultimate in network printing productivity.

Short summary description Canon PRINTER LBP-1760 16PPM LASERPRINTER 1200 x 1200 DPI:
This short summary of the Canon PRINTER LBP-1760 16PPM LASERPRINTER 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PRINTER LBP-1760 16PPM LASERPRINTER, Laser, 1200 x 1200 DPI, 600 sheets, 16 ppm

Long summary description Canon PRINTER LBP-1760 16PPM LASERPRINTER 1200 x 1200 DPI:
This is an auto-generated long summary of Canon PRINTER LBP-1760 16PPM LASERPRINTER 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Canon PRINTER LBP-1760 16PPM LASERPRINTER. Print technology: Laser, Maximum duty cycle: 50000 pages per month, Maximum resolution: 1200 x 1200 DPI. Print speed (black, normal quality, A4/US Letter): 16 ppm. Standard input capacity: 600 sheets

Print technology
Colour *
No
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
50000 pages per month
Print technology *
Indicates the method used to print by this product.
Laser
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
16 ppm
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
600 sheets
Maximum input capacity
600 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
250 sheets
Paper handling
Media types supported
The types of media which can be used with this product.
Plain paper, envelopes, transparencies, card stock, postcards, labels & recycled paper
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
4 MB
Maximum internal memory *
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
36 MB
Performance
Processor model
The model number for the processor in a computer.
Intel RISC Processor, 960HD-50 MHz
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
50 MHz
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
400 x 507 x 346 mm
Other features
Power requirements
AC 220-240V/50-60Hz
Standard input trays
Paper Cassette: 500 sheets (20 lb. paper)/ Multipurpose tray: 100 sheets (20 lb. paper)
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows3.1, Windows95, WindowsNT 4.0 and Macintosh
I/O ports
An interface on a device to which you can connect another device.
IEEE 1284 Parallel Port Expansion slot for network cards (88 mm) Support for IrDA (third party option) through parallel port
Input capacity for envelopes (primary tray)
75 sheets
Standard media sizes
Letter, Legal, Executive, A4, A5, B5
Typefaces
List of typefaces included and any qualifications.
Standard:45 Microtype fonts 6 Bitmap fonts/Optional:136 Postscript Fonts
Customer service details