location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CLI-8 Chromalife Pack ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLI-8 Chromalife Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0621B030
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045330094
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:23:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CLI-8 Chromalife Pack ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
  • - 3 pc(s)
Long product name Canon CLI-8 Chromalife Pack ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow :
The long product name of Canon CLI-8 Chromalife Pack ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLI-8 C/M/Y + GP-501
More>>>
Canon CLI-8 Chromalife Pack ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow:
The official description of Canon CLI-8 Chromalife Pack ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Colour Ink Tanks (Cyan, Magenta, Yellow) & Glossy Photo Paper 10x15cm (50 Sheets)

Short summary description Canon CLI-8 Chromalife Pack ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow:
This short summary of the Canon CLI-8 Chromalife Pack ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CLI-8 Chromalife Pack, Cyan, Magenta, Yellow, Pigment-based ink, 3 pc(s)

Long summary description Canon CLI-8 Chromalife Pack ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of Canon CLI-8 Chromalife Pack ink cartridge 3 pc(s) Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Canon CLI-8 Chromalife Pack. Colour ink type: Pigment-based ink, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 3 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Finish type
Gloss
Compatibility *
iP3300, iP3500, iP4200, iP4200x, iP4300, iP4500, iP4500x, iP5200, iP5200R, iP5300, iP6600D, iP6700D, iX4000, iX5000, MP500, MP510, MP520, MP520x, MP530, MP600, MP600R, MP610, MP800, MP800R, MP810, MP830, MP970, MX700, MX850, Pro9000, Pro9000 MK II
Quantity per pack *
3 pc(s)
Features
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Colour
Yes
Packaging data
Media sheets per package
50 sheets
Package type
Blister
Other features
Paper dimensions
10 x 15 cm
Country Distributor
United Kingdom 1 distributor(s)