Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Fax-L120 fax machine Laser 33.6 Kbit/s

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fax-L120
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0574B007 show
Show alternative article codes used in the online market place
Category
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16496
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 04 Apr 2019 07:22:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Fax-L120 fax machine Laser 33.6 Kbit/s :
The short editorial description of Canon Fax-L120 fax machine Laser 33.6 Kbit/s

Fax-L120
More>>>
Canon Fax-L120 fax machine Laser 33.6 Kbit/s:
The official marketing text of Canon Fax-L120 fax machine Laser 33.6 Kbit/s as supplied by the manufacturer

Get more for your money with fast laser faxing and printing. The FAX-L120 ensures speed, reliability, high quality output and ease-of-use, to increase productivity and cut communication costs.

Cutting costs and saving time
This Super G3 fax transmits documents at a fast 3 seconds per page*, so your phone costs are reduced and less time is spent waiting at the machine. Multiple faxes can be received without blocking the line, saving you more time.

Secure faxing at all times
A large 340-page fax memory safely stores all incoming documents if paper or toner runs out during the evening or a weekend. They can then be printed out when supplies are replenished. Outgoing documents can also be scanned into memory, for sending at 'off-peak' times when phone rates are reduced.

Ultra High Quality faxing
When you're transmitting detailed documents, such as diagrams or photos combined with text, Canon's unique UHQ (Ultra High Quality) technology ensures a perfect finish every time. Half-tone reproduction, in 64 shades of grey, gives extra depth and clarity to images.

Complete convenience
An Automatic Document Feeder allows documents of up to 30 pages to be handled in a single run - without having to split them up first for faxing or copying. The practical 150-page paper capacity is equally time-saving, as the cassette needs to be refilled less often. Plus speed dialling, with 15 one-touch and 100 coded numbers makes calling regular numbers extra easy.

Easily changeable All-in-One cartridge
Simply replace the All-in-One cartridge, containing toner and all essential parts, and your fax is as good as new. There's no mess, no hassles – just continuous high quality output at all times.

Robust and stylish design
Combining reliability with a robust design, the FAX-L120 is compact yet stylish. It fits neatly on any desktop or in the smallest office space.

Fast laser printing
Use the FAX-L120 as a practical laser printer - via the built-in USB connection - with a fast output of 12 pages per minute. And get superior quality output, thanks to a high 600 dpi resolution.

Features:
- A4 plain paper laser fax
- Fast Super G3 modem, 3 sec/page transmission
- Laser printing and copying: 12 ppm
- 340-page fax memory
- Canon’s Ultra High Quality technology
- 30-page Automatic Document Feeder
- All-in-One cartridge
- Robust & stylish design

Short summary description Canon Fax-L120 fax machine Laser 33.6 Kbit/s:
This short summary of the Canon Fax-L120 fax machine Laser 33.6 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Fax-L120, Laser, 33.6 Kbit/s, 3 sec/page, MH, MMR, MR, 131 locations, 12 cpm

Long summary description Canon Fax-L120 fax machine Laser 33.6 Kbit/s:
This is an auto-generated long summary of Canon Fax-L120 fax machine Laser 33.6 Kbit/s based on the first three specs of the first five spec groups.

Canon Fax-L120. Type: Laser, Modem speed: 33.6 Kbit/s, Fax transmission speed: 3 sec/page. Copy speed (black, normal quality, A4): 12 cpm, Maximum number of copies: 99 copies. Auto document feeder (ADF) input capacity: 150 sheets. Fax memory: 16 MB, Fax memory: 340 pages. Noise level: 50 dB

Fax
Type *
Characteristics of the device.
Laser
Colour faxing *
A fax is an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links. Colour faxing means that the fax is printed in colour.
No
Modem speed *
The speed at which data is transferred by a modem.
33.6 Kbit/s
Fax transmission speed
3 sec/page
Fax coding methods
MH, MMR, MR
Fax delayed sending
Indicates whether delayed sending is available on this product
Yes
Fax broadcasting
131 locations
Auto-redialing
Indicates whether automatic redialing is available on this product
Yes
One-touch dials
Yes
Copying
Copy speed (black, normal quality, A4)
12 cpm
Maximum number of copies
99 copies
Input capacity
Auto document feeder (ADF) input capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
150 sheets
Memory
Fax memory
16 MB
Fax memory
340 pages
Sound emission
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
50 dB
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
400 x 580 x 326 mm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9 kg
System requirements
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
655 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
256 MB
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
700 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
9 W
Scanning
Scan speed
Description of the speed at which this product can accomplish a specific scanning task.
3.5 sec/page
Image scaling/enlargement range
200%
Printing
Maximum print size
The maximum size that an image can be printed with a good resolution.
210 x 297 mm
Print speed (black, normal quality, A4/US Letter)
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
12 ppm
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Power requirements
200-240V, 50-60Hz
Copy resolution (black text)
300 x 300 DPI
Maximum resolution
Maximum printing resolution.
600 x 600 DPI
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/98SE/Me/2000/XP
Media formats
Custom media sizes
(148 - 210mm) - (105 - 400mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:25:09
Uk has collected 1 expert review for Canon Fax-L120 fax machine Laser 33.6 Kbit/s and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:25:09
Nl heeft 1 proffesionele recensie voor Canon Fax-L120 faxmachine Laser 33,6 Kbit/s gevonden en de beoordeling is 80 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:25:09
Fr a recueilli 1 avis d’experts pour Canon -L120 fax Laser 33,6 Kbit/s et la note moyenne est de 80 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:25:09
De hat 1 Expertenmeinung für Canon Fax-L120 Faxgerät Laser 33,6 Kbit/s zusammengestellt, die Beurteilung ist 80 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:25:09
Testseek ha raccolto 1 recensione da parte di esperti per Canon Fax-L120 macchina per fax Laser 33,6 Kbit/s e la valutazione è di 80 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:25:09
Es ha coleccionado 1 opiniones de expertos para Canon -L120 fax Laser 33,6 Kbit/s y la calificación media es 80 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:25:09
Dk har samlet 1 ekspertanmeldelse for Canon Fax-L120 fax maskine Laser 33,6 Kbit/s og bedømmelsen er 80 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:25:09
Testseek получил 1 экспертную оценку для Canon Fax-L120 факс Лазерная 33,6 кбит/с, рейтинг составляет 80 из 100. Нажмите ниже, чтобы использовать Testseek для поиска всех рейтингов, наград продукта и заключений.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:25:09
Se har samlat in 1 experttest för Canon Fax-L120 faxmaskiner Laser 33,6 Kbit/s och det genomsnittliga betyget är 80 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:25:09
Testseek har samlet 1 ekspertomtale for Canon Fax-L120 faksmaskin Laser 33,6 Kbit/s og ratingen er 80 av 100. Klikk under og bruk Testseek for å finne alle stemmene, prisbelønninger og konklusjoner.
80%
Source Review comments Score
Howstuffworks.com
Updated:
2011-09-25 21:25:09
Canons FaxPhone L120 brings a nice mix of style and functional features to the desktop fax machine market. The FaxPhone L120 is a sleek-looking desktop fax machine, folding into a compact unit when not in use.The FaxPhone L120 not only looks good on y...
80%
Show all
Country Distributor
Nederland 1 distributor(s)
Customer service details