Canon logo

Canon i-SENSYS LBP3460 2400 x 600 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127025
Info modified on:
28 Jan 2020, 15:40:54
Short summary description Canon i-SENSYS LBP3460 2400 x 600 DPI A4:

Canon i-SENSYS LBP3460, 2400 x 600 DPI, A4, 33 ppm, Duplex printing

Long summary description Canon i-SENSYS LBP3460 2400 x 600 DPI A4:

Canon i-SENSYS LBP3460. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.