location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Laser Shot imageRUNNER LBP3460 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Laser Shot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
imageRUNNER LBP3460
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0571B018 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Laser Shot imageRUNNER LBP3460 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 35 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Total input capacity: 250 sheets
  • - Internal memory: 64 MB Built-in processor 333 MHz
Long product name Canon Laser Shot imageRUNNER LBP3460 600 x 600 DPI A4 :
The long product name of Canon Laser Shot imageRUNNER LBP3460 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

imageRUNNER LBP3460, R4000-333 MHz, 64MB, 600x600dpi, RJ-45, USB, 580W
More>>>
Canon Laser Shot imageRUNNER LBP3460 600 x 600 DPI A4:
The official description of Canon Laser Shot imageRUNNER LBP3460 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview

The imageRUNNER LBP desktop printers are equipped with standard duplexing to save paper costs, and employ Canon's RAPID fusing technology? to reduce energy consumption and eliminate long warm-up times. The imageRUNNER LBP devices are network-ready, and support Canon UFR II technology for improved printing productivity while maintaining consistent imageRUNNER print driver operability. Furthermore, each model incorporates familiar utilities like Remote User Interface (RUI) and imageWARE Enterprise Management Console, while including several security advancements to protect confidentiality.

The imageRUNNER LBP3460 model operates at up to 35 pages per minute (letter) in monochrome.

Short summary description Canon Laser Shot imageRUNNER LBP3460 600 x 600 DPI A4:
This short summary of the Canon Laser Shot imageRUNNER LBP3460 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Laser Shot imageRUNNER LBP3460, Laser, 600 x 600 DPI, A4, 35 ppm, Duplex printing, Network ready

Long summary description Canon Laser Shot imageRUNNER LBP3460 600 x 600 DPI A4:
This is an auto-generated long summary of Canon Laser Shot imageRUNNER LBP3460 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon Laser Shot imageRUNNER LBP3460. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LCD. Network ready

Printing
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Warm-up time
9 s
Input & output capacity
Total input capacity *
250 sheets
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Executive, Index card
Borderless printing media sizes
Letter
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Built-in processor
Yes
Processor model
R4000
Processor frequency
333 MHz
Design
Display
LCD
Power
Power consumption (printing) *
580 W
Power consumption (standby)
1 W
Power consumption (off)
7 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows XP Professional
Mac operating systems supported
Mac OS X 10.2 Jaguar
Weight & dimensions
Weight
5.62 kg
Dimensions (WxDxH)
431 x 457 x 152 mm
Other features
Mac compatibility
Yes
Power LED
Yes
Stand-by LED
Yes
Country Distributor
Nederland 1 distributor(s)