icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Canon logo

Canon Laser Shot imageRUNNER LBP3460 600 x 600 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49775
Info modified on:
30 May 2023, 12:08:45
Long product name Canon Laser Shot imageRUNNER LBP3460 600 x 600 DPI A4:

imageRUNNER LBP3460, R4000-333 MHz, 64MB, 600x600dpi, RJ-45, USB, 580W

Canon Laser Shot imageRUNNER LBP3460 600 x 600 DPI A4:

Overview
The imageRUNNER LBP desktop printers are equipped with standard duplexing to save paper costs, and employ Canon's RAPID fusing technology? to reduce energy consumption and eliminate long warm-up times. The imageRUNNER LBP devices are network-ready, and support Canon UFR II technology for improved printing productivity while maintaining consistent imageRUNNER print driver operability. Furthermore, each model incorporates familiar utilities like Remote User Interface (RUI) and imageWARE Enterprise Management Console, while including several security advancements to protect confidentiality.

Short summary description Canon Laser Shot imageRUNNER LBP3460 600 x 600 DPI A4:

Canon Laser Shot imageRUNNER LBP3460, Laser, 600 x 600 DPI, A4, 33 ppm, Duplex printing, Network ready

Long summary description Canon Laser Shot imageRUNNER LBP3460 600 x 600 DPI A4:

Canon Laser Shot imageRUNNER LBP3460. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD. Network ready

Specs
Recommended products
Distributors
Loading...
Specs +
Recommended products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.