location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Laser Shot LBP3460 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Laser Shot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP3460
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0571B002AD
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Laser Shot LBP3460 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 600 DPI
  • - A4 33 ppm
  • - Duplex printing
  • - LCD
  • - Maximum duty cycle: 90000 pages per month
  • - Total output capacity: 250 sheets
  • - Internal memory: 64 MB Built-in processor 333 MHz
Long product name Canon Laser Shot LBP3460 2400 x 600 DPI A4 :
The long product name of Canon Laser Shot LBP3460 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LBP3460 - 2400 x 600 dpi, 33 A4 ppm, 333MHZ, 64MB, USB 2.0, 100BASE-TX/10BASE-T
More>>>
Canon Laser Shot LBP3460 2400 x 600 DPI A4:
The official description of Canon Laser Shot LBP3460 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get a complete out-of-the-box solution for professional quality laser printing. The 33 ppm print speed is combined with PCL5e/6 support, built-in networking and duplexing plus a large paper supply.

Accelerated print speed
The i-SENSYS LBP3460 offers a highly productive print speed of 33 pages per minute. Perfect for high volume printing and heavy-duty use, it delivers professional laser output for all your documents. Canon’s On-demand fixing technology virtually eliminates warm-up time and waiting. The first print comes out in just 8 seconds or less.

Practical PCL 5e/6 support
PCL 5e/6 support provides maximum compatibility to make this printer ideal for use in existing PCL printing environments. Canon’s own high performance UFR II printer language is also supported.

Built-in networking
Share printer resources for maximum productivity with standard built-in 100BASE-TX/10BASE-T networking. It’s simple to set up, use and control from every connected PC. The USB 2.0 Hi-Speed interface speeds up image processing between PCs and the printer.

Built-in duplexing
A standard built-in duplex unit provides automatic double-sided printing at a touch. Make your reports look more professional and save on paper costs at the same time.

Professional print quality
The 600 x 600 dpi print resolution delivers professional laser quality output. This is enhanced right up to the equivalent of 2400 x 600 dpi using Canon’s Automatic Image Refinement technology. Get clear, sharp prints for all your work whether text, photos or graphics.

Convenient All-in-One Cartridge
Simply replace Canon’s All-in-One cartridge containing toner and all essential parts and your printer is as good as new. There’s no mess or maintenance worries - just continuous high quality output. A higher yield toner cartridge is also available which allows you to print well over double the amount of pages.

Extensive paper supply
The i-SENSYS LBP3460 comes complete with a 250-sheet cassette plus a 100-sheet multi-purpose tray - with printing on a wide range of paper formats to meet all your needs. An optional 500-page cassette is available for high volume, heavy-duty printing.

Full-frontal operation
This stylish, robust and space-saving printer is designed for full frontal operation. Easy to place in the tightest spaces it enables hassle-free cartridge and paper replacement from the front.

Short summary description Canon Laser Shot LBP3460 2400 x 600 DPI A4:
This short summary of the Canon Laser Shot LBP3460 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Laser Shot LBP3460, 2400 x 600 DPI, A4, 33 ppm, Duplex printing

Long summary description Canon Laser Shot LBP3460 2400 x 600 DPI A4:
This is an auto-generated long summary of Canon Laser Shot LBP3460 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon Laser Shot LBP3460. Maximum duty cycle: 90000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD

Printing
Colour *
No
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
8 s
Features
Maximum duty cycle *
90000 pages per month
Input & output capacity
Total output capacity *
250 sheets
Paper tray 2 input capacity
500 sheets
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
B5, C5, DL
Media weight (tray 1)
60 - 199 g/m²
Network
Network ready
No
Ethernet LAN *
No
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Built-in processor
Yes
Processor model
R4000
Performance
Processor frequency
333 MHz
Sound pressure level (printing)
52 dB
Powersave acoustic emission
6.89 dB
Sound power level (standby)
25 dB
Design
Display
LCD
Power
Power consumption (printing) *
1300 W
Power consumption (standby)
11 W
Power consumption (off)
11 W
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
35 - 85%
Weight & dimensions
Weight
16.1 kg
Dimensions (WxDxH)
445 x 410 x 273 mm
Other features
Mac compatibility
Yes
Standard media sizes
B5/C5/COM10/DL
Power requirements
220-240V(±10%) 50/60Hz (±2Hz)
Networking features
10Base-T/100Base-TX
Toner cartridge
710
Power consumption (active)
572 W
Compatible operating systems
Win NT4.0/98/Me/2000/XP/Server2003 Netware Linux Mac 10.2.8
Stand-by LED
Yes
Country Distributor
Nederland 1 distributor(s)