Canon EF 70-300mm f/4-5.6 IS USM, 15/10, 70 - 300 mm, Image stabilizer, Auto focus
Canon EF 70-300mm f/4-5.6 IS USM. Lens structure (elements/groups): 15/10, Closest focusing distance: 1.5 m, Focal length range: 70 - 300 mm. Product colour: Black. Diameter: 7.65 cm, Filter size: 58 mm, Length: 142.8 mm. Magnification: 0.26x