Canon logo

Canon Digital IXUS 55+CP510 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19069
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon Digital IXUS 55+CP510 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Silver:

Canon Digital IXUS 55+CP510, 5.3 MP, 2592 x 1944 pixels, 1/2.5", CCD, 3x, Silver

Long summary description Canon Digital IXUS 55+CP510 1/2.5" 5.3 MP CCD 2592 x 1944 pixels Silver:

Canon Digital IXUS 55+CP510. Megapixel (approx.): 5.3 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 16 MB. Viewfinder type: Optical. Weight: 140 g. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.