Canon logo

Canon EOS 5D & EF 24-105 4L IS USM 12.8 MP CMOS Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9724
Info modified on:
04 Apr 2019, 08:45:07
Short summary description Canon EOS 5D & EF 24-105 4L IS USM 12.8 MP CMOS Black:

Canon EOS 5D & EF 24-105 4L IS USM, 12.8 MP, CMOS, 0x, 810 g, Black

Long summary description Canon EOS 5D & EF 24-105 4L IS USM 12.8 MP CMOS Black:

Canon EOS 5D & EF 24-105 4L IS USM. Megapixel (approx.): 12.8 MP, Sensor type: CMOS. Optical zoom: 0x, Digital zoom: 0x. Display diagonal: 6.35 cm (2.5"). Weight: 810 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.