Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF411dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF411dw
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0291C022_3479B002/KIT
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4708
This statistic is based on the 96263 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94074 free Open Icecat users.
Info modified on: 04 Feb 2020 10:34:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Canon i-SENSYS MF411dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi :
The short editorial description of Canon i-SENSYS MF411dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi

33PPM, 600 x 600dpi, UFRII, PCL 5e, PCL6, USB 2.0, Wireless, LAN
More>>>
Short summary description Canon i-SENSYS MF411dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi:
This short summary of the Canon i-SENSYS MF411dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF411dw, Laser, Mono printing, 600 x 600 DPI, Mono copying, A4, White

Long summary description Canon i-SENSYS MF411dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Canon i-SENSYS MF411dw Laser A4 600 x 600 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon i-SENSYS MF411dw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: White