location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon DM-MV880x NON 1.33Mpix+Free Starterkit 1.33 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM-MV880x NON 1.33Mpix+Free Starterkit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0168B005+DVK-202
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:00:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon DM-MV880x NON 1.33Mpix+Free Starterkit 1.33 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.33 MP CCD
  • - Optical zoom: 14x Digital zoom: 280x
  • - LCD 6.1 cm (2.4")
  • - 4 h
Long product name Canon DM-MV880x NON 1.33Mpix+Free Starterkit 1.33 MP CCD :
The long product name of Canon DM-MV880x NON 1.33Mpix+Free Starterkit 1.33 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DM-MV880x NON 1.33Mpix+Free Starterkit
More>>>
Canon DM-MV880x NON 1.33Mpix+Free Starterkit 1.33 MP CCD:
The official description of Canon DM-MV880x NON 1.33Mpix+Free Starterkit 1.33 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MV880X is a new 1.33 Megapixel digital video camera. Designed to appeal to style conscious first time buyers looking for quality, simplicity and high resolution 16:9 mode. The ‘dark-metal’ finish MV880X combines Canon’s easiest ever operation with uncompromising build quality and precision optics.

A new ‘Easy’ button that puts the camera into full auto mode has been introduced for the benefit of users looking for immediate, uncomplicated results straight out of the box. The digital video camera features a powerful 14x optical zoom and Electronic Image Stabilisation (EIS) for high clarity, shake-free footage and stills, high-resolution 16:9 wide screen mode with letterbox display, Super Night mode with white LED, Night Mode, a double neutral density filter for bright conditions and web cam functionality. The digital video camera’s DIGIC DV image processor provides true split path processing for video and digital stills, and is PictBridge compatible for direct printing to compatible photo printers without the computer.

With its 1.33 Megapixel sensor, the MV880X has greater resolution than the 800K models making up the rest of the MV800 series. The extra resolution delivers significantly higher quality video footage, more commonly associated with much more expensive models. It also produces higher resolution digital stills, more suitable for album prints.

Despite its tiny size (only 51mm thick and weighing just 430g), the MV880X features a large 2.4" colour LCD screen.
The digital video cameras features high-resolution 16:9 wide screen mode for ‘cinema-like’ full screen viewing on wide-screen television. ‘Letter Box’ display is used for correct ratio representation of 16:9 footage during recording and playback, avoiding an otherwise ‘squashed’ image. To give footage and stills a panoramic feel, a 0.6x wide converter lens comes standard.
Everything about the MV880X is designed to make shooting and playback super easy. As well as the ‘Easy’ button for switching between full auto and program mode, a number of other key controls sit right beneath the fingertips for intuitive, single-handed operation. The ergonomic oval design includes flush switches and recessed buttons, contributing to both ease-of-use and the streamlined feel. To make shooting easy, single purpose external buttons include a ‘Night Mode’ button, LCD Backlight button to raise LCD backlight brightness when shooting in bright conditions and a Widescreen button to switch between normal 4:3 and wide screen 16:9 modes. Menu options are designed to be intuitive and simple to navigate.

Short summary description Canon DM-MV880x NON 1.33Mpix+Free Starterkit 1.33 MP CCD:
This short summary of the Canon DM-MV880x NON 1.33Mpix+Free Starterkit 1.33 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon DM-MV880x NON 1.33Mpix+Free Starterkit, 1.33 MP, CCD, 6.1 cm (2.4"), LCD, 430 g

Long summary description Canon DM-MV880x NON 1.33Mpix+Free Starterkit 1.33 MP CCD:
This is an auto-generated long summary of Canon DM-MV880x NON 1.33Mpix+Free Starterkit 1.33 MP CCD based on the first three specs of the first five spec groups.

Canon DM-MV880x NON 1.33Mpix+Free Starterkit. Total megapixels: 1.33 MP, Sensor type: CCD. Optical zoom: 14x, Digital zoom: 280x, Focal length range: 53.4 - 748 mm. Camera shutter speed: 1/2000 s. Display diagonal: 6.1 cm (2.4"), Display: LCD. Photo effects: Art, Mirror, Mosaic, Sepia

Image sensor
Total megapixels *
1.33 MP
Sensor type *
CCD
Lens system
Focal length range
53.4 - 748 mm
Optical zoom *
14x
Filter size
2.8 cm
Digital zoom *
280x
Image stabilizer *
Yes
Shutter
Camera shutter speed
1/2000 s
Display
Display diagonal *
6.1 cm (2.4")
Display
LCD
Display resolution
112000
Camera
Photo effects
Art, Mirror, Mosaic, Sepia
Audio
Built-in microphone *
No
Battery
Battery life (max) *
4 h
Battery type
NB-2LH
Weight & dimensions
Width
51 mm
Depth
93 mm
Height
130 mm
Weight *
430 g
Other features
I/O ports
USB DV AV
Resolution
1152 x 864 pixels
Interface
USB
Lens system
53.4-748, 44.5-623, 10mm, 280x, 14x
Focus
Auto/Manual
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:00:14
Uk has collected 1 expert review for Canon DM-MV880x NON 1.33Mpix+Free Starterkit 1.33 MP CCD and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-03-01 07:00:14
This easy to use camcorder is perfect for the amateur who wants a bit better quality and more control than an ultra-budget model would provide The basic design of the Canon cant be faulted. Once the hand strap is properly adjusted it fits snugly int...
100%
Brand Image Product code Product Stock Price from
Canon MV880X camcorder 1.33 MP CCD Canon MV880X camcorder 1.33 MP CCD
(show image)
MV880X MV880X 0.00
(excl. VAT)
0 (incl. VAT)
Canon MV880X 1.33 MP CCD Canon MV880X 1.33 MP CCD
(show image)
0168B003 MV880X 0.00
(excl. VAT)
0 (incl. VAT)
Canon MV880X 1.33 MP CCD Canon MV880X 1.33 MP CCD
(show image)
0168B005 MV880X 0.00
(excl. VAT)
0 (incl. VAT)