location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP2900B 2400 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP2900B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0017B028 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jan 2020 15:59:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP2900B 2400 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 600 DPI
  • - 12 ppm
  • - Internal memory: 2 MB
Long product name Canon i-SENSYS LBP2900B 2400 x 600 DPI :
The long product name of Canon i-SENSYS LBP2900B 2400 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-SENSYS LBP2900B
More>>>
Canon i-SENSYS LBP2900B 2400 x 600 DPI:
The official description of Canon i-SENSYS LBP2900B 2400 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This compact desktop laser printer delivers professional prints without delay. Easy to use, quiet and energy efficient, it is the perfect mono printer for the personal office.

Features

- 12 ppm mono printing.
- Zero warm-up time from sleep mode.
- First Print Out Time in only 9.3 seconds.
- Up to 2400 x 600dpi print resolution.
- Energy efficient and quiet operation.
- Easy to use All-in-One cartridge.

Your compact and stylish personal laser printer

No warm-up time or waiting
Get prints the moment you need them without waiting. This smart, desktop printer delivers your documents at a speed of 12 pages per minute. There’s zero warm-up time from sleep mode due to our On-Demand fixing technology.

The First Print Out Time is only 9.3 seconds. Also CAPT – Canon Advanced Printing Technology – speeds up processing to maximise printing performance.

High quality printing
Benefit from high quality output with sharp text and clear graphics, thanks to a print resolution up to 2400 x 600dpi. The 150-sheet multi-purpose tray ensures flexible paper handling.

Energy efficient
Save on power costs as this energy efficient and environmentally friendly printer uses only 2 watts in sleep mode. What’s more, with quiet operation you can concentrate fully on your work.

Easy All-in-One cartridge
The All-in-One cartridge reduces maintenance requirements and ensures continuous high quality output. Simply replace the compact cartridge - containing toner, drum and cleaning units - and the printer is almost as good as 'new'.

Optional network printing
Share laser printing between all connected desktops in your office with the optional AXIS 1650 Print Server. Installation is quick and easy, transforming the i-SENSYS LBP2900/2900B into a productive network printer.

Short summary description Canon i-SENSYS LBP2900B 2400 x 600 DPI:
This short summary of the Canon i-SENSYS LBP2900B 2400 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP2900B, 2400 x 600 DPI, 12 ppm

Long summary description Canon i-SENSYS LBP2900B 2400 x 600 DPI:
This is an auto-generated long summary of Canon i-SENSYS LBP2900B 2400 x 600 DPI based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP2900B. Maximum resolution: 2400 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 12 ppm

Printing
Colour *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Time to first page (black, normal)
9.3 s
Input & output capacity
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Performance
Internal memory *
2 MB
Power
Power consumption (standby)
2 W
Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 02:16:53
Uk has collected 4 expert reviews for Canon i-SENSYS LBP2900B 2400 x 600 DPI and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-31 02:16:53
Oi, whos nicked me muffins? Its as cheap as an inkjet, but just as slow. If the evidence of this supertest is anything to go by, mono laser printers are seldom synonymous with style. Canon has gone for something slightly different with this one...
100%
pcworld.in
Updated:
2011-08-31 02:16:52
The LBP2900B produces good quality prints, no doubt, but then it takes more than just that to come higher up in our rankings. One can even argue that good text printing quality is something that’s to be taken for granted with today’s laser printers. Pr...
Good Good print quality, Low purchase cost, Reasonably low running cost...
Bad No manual duplex printing, Average printing speed...
Bottom line Overall good quality prints, and average cost of running. Misses out manual duplex feature. Forgivable in the low cost Xerox, but not in this case...
74%
Country Distributor
Nederland 1 distributor(s)