Candy logo

Candy EVO3 1052 D washing machine Front-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31954
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Candy EVO3 1052 D washing machine Front-load 5 kg 1000 RPM White:

Candy EVO3 1052 D, Front-load, 5 kg, C, 75 dB, 1000 RPM, 169 kWh

Long summary description Candy EVO3 1052 D washing machine Front-load 5 kg 1000 RPM White:

Candy EVO3 1052 D. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: C, Noise level (spin): 75 dB, Noise level (wash): 56 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 169 kWh, Annual water consumption washing: 8100 L. Product colour: White. Width: 600 mm, Depth: 330 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.