Candy logo

Candy CDS 120 X Dishwasher Semi built-in

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17103
Info modified on:
23 Oct 2019, 14:48:30
Short summary description Candy CDS 120 X Dishwasher Semi built-in:

Candy CDS 120 X Dishwasher, Semi built-in, Black, Stainless steel, 51 dB, 14 L, 1.05 kWh, 600 mm

Long summary description Candy CDS 120 X Dishwasher Semi built-in:

Candy CDS 120 X Dishwasher. Appliance placement: Semi built-in, Control panel colour: Black, Stainless steel. Noise level: 51 dB. Water consumption per cycle: 14 L, Energy consumption per cycle: 1.05 kWh. Width: 600 mm, Depth: 575 mm. Drying class: B, Washing class: A

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.