Candy logo

Candy All Floors 30 CAF35PET 011 2.5 L Cylinder vacuum Dry 800 W Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107015
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Candy All Floors 30 CAF35PET 011 2.5 L Cylinder vacuum Dry 800 W Bagless:

Candy All Floors 30 CAF35PET 011, 800 W, Cylinder vacuum, Dry, Bagless, 2.5 L, HEPA

Long summary description Candy All Floors 30 CAF35PET 011 2.5 L Cylinder vacuum Dry 800 W Bagless:

Candy All Floors 30 CAF35PET 011. Maximum input power: 800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2.5 L. Vacuum air filtering: HEPA, Dirt separating method: Cyclonic, Noise level: 79 dB. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.