location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Candy CCHE 150 Chest freezer Freestanding 146 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Candy Check ‘Candy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CCHE 150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37000438 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361909960
Category:
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers Check ‘Candy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Candy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:12:47
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Candy CCHE 150 Chest freezer Freestanding 146 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding Chest freezer
  • - 146 L 6.5 kg/24h 4* 40 h
  • - T
  • - 42 dB
  • - 190 kWh
  • - 30 kg
More>>>
Short summary description Candy CCHE 150 Chest freezer Freestanding 146 L White:
This short summary of the Candy CCHE 150 Chest freezer Freestanding 146 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Candy CCHE 150, 146 L, 6.5 kg/24h, T, 42 dB, 4*, White

Long summary description Candy CCHE 150 Chest freezer Freestanding 146 L White:
This is an auto-generated long summary of Candy CCHE 150 Chest freezer Freestanding 146 L White based on the first three specs of the first five spec groups.

Candy CCHE 150. Freezer net capacity: 146 L, Climate class: T, Freezing capacity: 6.5 kg/24h, Storage time during power failure: 40 h, Noise level: 42 dB, Star rating: 4*. Door hinge: Up. Annual energy consumption: 190 kWh. Product colour: White

Design
Product type *
Chest freezer
Appliance placement *
Freestanding
Door hinge
Up
Product colour *
White
Freezer number of shelves/baskets *
1
Performance
Freezer net capacity *
146 L
Freezing capacity *
6.5 kg/24h
Storage time during power failure *
40 h
Star rating *
4*
Climate class *
T
No Frost system *
No
Performance
Noise level *
42 dB
Thermostat
Yes
Ergonomics
Interior light
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
190 kWh
Weight & dimensions
Weight
30 kg
Width *
730 mm
Depth *
523 mm
Height *
850 mm
Other features
Freezer interior light
Yes