Candy Brava CDIN 2D620PB-80, Fully built-in, Full size (60 cm), Grey, White, Touch, LED
Candy Brava CDIN 2D620PB-80. Appliance placement: Fully built-in, Product size: Full size (60 cm), Door colour: Grey. Number of place settings: 16 place settings, Noise level: 43 dB, Dishwashing programs: Eco. Water consumption per cycle: 10 L, Energy efficiency scale: A+++ to D, Energy efficiency class (old): A++. Width: 598 mm, Depth: 550 mm, Height: 820 mm. Package width: 640 mm, Package depth: 676 mm, Package height: 896 mm