location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Candy GVC D1013BX-47 tumble dryer Freestanding Front-load 10 kg B White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Candy Check ‘Candy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GVC D1013BX-47
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31100745
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361907461
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Candy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Candy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:27:32
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Candy GVC D1013BX-47 tumble dryer Freestanding Front-load 10 kg B White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 10 kg 115 L White
  • - Condensation
  • - Number of drying programs: 18
  • - Built-in display
  • - Moisture sensor Delayed start timer Remaining time indication
  • - Energy efficiency class: B
  • - 670 kWh 68 dB
More>>>
Short summary description Candy GVC D1013BX-47 tumble dryer Freestanding Front-load 10 kg B White:
This short summary of the Candy GVC D1013BX-47 tumble dryer Freestanding Front-load 10 kg B White data-sheet is auto-generated and uses the product title and the first six key specs.

Candy GVC D1013BX-47, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Left

Long summary description Candy GVC D1013BX-47 tumble dryer Freestanding Front-load 10 kg B White:
This is an auto-generated long summary of Candy GVC D1013BX-47 tumble dryer Freestanding Front-load 10 kg B White based on the first three specs of the first five spec groups.

Candy GVC D1013BX-47. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 10 kg, Drying class: C, Cycle time: 180 min. Delay start (max): 24 h. Energy efficiency class: B, Energy consumption: 5.7 kWh, Annual energy consumption: 670 kWh. Depth: 610 mm, Width: 595 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Condensation
Product colour *
White
Door hinge
Left
Control type *
Buttons, Rotary
Drum volume
115 L
Built-in display *
Yes
Drum material
Stainless steel
Performance
Rated capacity *
10 kg
Drying class *
C
Number of drying programs
18
Cycle time *
180 min
Noise level *
68 dB
Moisture sensor
Yes
Ergonomics
Delayed start timer *
Yes
Delay start (max)
24 h
Remaining time indication
Yes
Power
Energy efficiency class *
B
AC input voltage
220-240 V
Power consumption (standby)
0.75 W
Power consumption (off)
0.15 W
Energy consumption *
5.7 kWh
Annual energy consumption *
670 kWh
Heat source *
Electric
Weight & dimensions
Width
595 mm
Depth *
610 mm
Height
850 mm
Weight
33 kg
Packaging data
Package weight
34.5 kg