location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Candy GVF1410TWHC/1-01 washing machine Front-load 10 kg 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Candy Check ‘Candy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GVF1410TWHC/1-01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31007901 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361940789
Category:
Machines used for washing clothes.
Washing Machines Check ‘Candy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Candy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:47:04
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Candy GVF1410TWHC/1-01 washing machine Front-load 10 kg 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 10 kg 1400 RPM White
  • - Built-in display
  • - Steam
  • - Delayed start timer Child lock
  • - Spin-drying class: A
  • - 78 dB
More>>>
Short summary description Candy GVF1410TWHC/1-01 washing machine Front-load 10 kg 1400 RPM White:
This short summary of the Candy GVF1410TWHC/1-01 washing machine Front-load 10 kg 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Candy GVF1410TWHC/1-01, Front-load, 10 kg, A, 78 dB, 1400 RPM, 143 kWh

Long summary description Candy GVF1410TWHC/1-01 washing machine Front-load 10 kg 1400 RPM White:
This is an auto-generated long summary of Candy GVF1410TWHC/1-01 washing machine Front-load 10 kg 1400 RPM White based on the first three specs of the first five spec groups.

Candy GVF1410TWHC/1-01. Loading type: Front-load. Rated capacity: 10 kg, Spin-drying class: A, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 143 kWh, Annual water consumption washing: 12100 L. Product colour: White. Width: 600 mm, Depth: 540 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Door hinge *
Left
Door colour
Chrome
Drum material
Stainless steel
Drum volume
78 L
Viewing window
Yes
Performance
Rated capacity *
10 kg
Maximum spin speed *
1400 RPM
Spin-drying class *
A
Number of washing programs *
12
Noise level (spin) *
78 dB
Noise level (wash) *
51 dB
Delayed start timer *
Yes
Delay start (max)
24 h
Washing programs *
Steam
Load balancing system *
No
Residual moisture
44%
Wi-Fi controlled
Yes
Performance
Near Field Communication (NFC)
Yes
Ergonomics
Child lock *
Yes
Power
Energy efficiency class (old)
A+++
Energy consumption washing per cycle
0.71 kWh
AC input voltage
220 - 240 V
Weight & dimensions
Width
600 mm
Depth
540 mm
Height
850 mm
Weight
70 kg
Packaging data
Package weight
72 kg
Other features
Washing class
A
Annual energy consumption washing
143 kWh
Annual water consumption washing
12100 L
Brand Image Product code Product Stock Price from
Candy Smart CST G372D-01 washing machine Top-load 7 kg 1200 RPM White Candy Smart CST G372D-01 washing machine Top-load 7 kg 1200 RPM White
(show image)
31007700 CST G372D-01 0.00
(excl. VAT)
0 (incl. VAT)
Candy GSF 138TWC3/1-37 washing machine Front-load 8 kg 1300 RPM White Candy GSF 138TWC3/1-37 washing machine Front-load 8 kg 1300 RPM White
(show image)
GSF 138TWC3 / 1-37 GSF 138TWC3/1-37 0.00
(excl. VAT)
0 (incl. VAT)