Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Camry CR 1109 4W Wood CD radio

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Camry
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR 1109
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR-1109 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5908256830981
Category
Devices which have both radios and CD players.
CD radios
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Camry: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3276
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 04 Feb 2018 04:23:22
The date of the most recent change of this product data-sheet in Icecat.
User manual (39,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Camry CR 1109 4W Wood CD radio :
The short editorial description of Camry CR 1109 4W Wood CD radio

Radio LW/FM with CD/MP3 player
More>>>
Short summary description Camry CR 1109 4W Wood CD radio:
This short summary of the Camry CR 1109 4W Wood CD radio data-sheet is auto-generated and uses the product title and the first six key specs.

Camry CR 1109, 88 - 108 MHz, 150 - 280 kHz, 4 W, AC, 220 mm, 215 mm

Long summary description Camry CR 1109 4W Wood CD radio:
This is an auto-generated long summary of Camry CR 1109 4W Wood CD radio based on the first three specs of the first five spec groups.

Camry CR 1109. FM band range: 88 - 108 MHz, LW band range: 150 - 280 kHz. RMS rated power: 4 W. Power source: AC. Width: 220 mm, Depth: 215 mm, Height: 330 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 1 distributor(s)
France 1 distributor(s)