Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Campus 0635346853999 5.2" Cover Transparent mobile phone case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Campus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0635346853999
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0635346853999
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Campus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 500
This statistic is based on the 77116 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75334 free Open Icecat users .
Info modified on: 20 Feb 2018 05:10:55
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Campus 0635346853999 5.2" Cover Transparent mobile phone case:
This short summary of the Campus 0635346853999 5.2" Cover Transparent mobile phone case data-sheet is auto-generated and uses the product title and the first six key specs.

Campus 0635346853999, Cover, Samsung, Galaxy A5 (2016), 13.2 cm (5.2"), Transparent

Long summary description Campus 0635346853999 5.2" Cover Transparent mobile phone case:
This is an auto-generated long summary of Campus 0635346853999 5.2" Cover Transparent mobile phone case based on the first three specs of the first five spec groups.

Campus 0635346853999. Case type: Cover, Brand compatibility: Samsung. Compatibility: Galaxy A5 (2016). Maximum screen size compatibility: 13.2 cm (5.2"). Surface coloration: Monotone. Colour of product: Transparent

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.