Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - AA Single-use battery
- - Zinc-carbon
- - 1.5 V 1220 mAh
- - 4 pc(s)
Long product name Camelion R6P-4BB Single-use battery AA Zinc-carbon
:
R3P - AA, 4-in-pack
The long product name of Camelion R6P-4BB Single-use battery AA Zinc-carbon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
R3P - AA, 4-in-pack
More>>>
Short summary description Camelion R6P-4BB Single-use battery AA Zinc-carbon:
This short summary of the Camelion R6P-4BB Single-use battery AA Zinc-carbon data-sheet is auto-generated and uses the product title and the first six key specs.
Camelion R6P-4BB, Single-use battery, AA, Zinc-carbon, 1.5 V, 4 pc(s), 1220 mAh
Long summary description Camelion R6P-4BB Single-use battery AA Zinc-carbon:
This is an auto-generated long summary of Camelion R6P-4BB Single-use battery AA Zinc-carbon based on the first three specs of the first five spec groups.
Camelion R6P-4BB. Battery type: Single-use battery, Battery size(s): AA, Battery technology: Zinc-carbon. Battery form factor: Cylindrical