Long product name Caliber RMD068 car media receiver Black
:
RMD068 FM tuner with USB and SD reader and AUX-Input (no CD deck)
The long product name of Caliber RMD068 car media receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
RMD068 FM tuner with USB and SD reader and AUX-Input (no CD deck)
More>>>
Short summary description Caliber RMD068 car media receiver Black:
This short summary of the Caliber RMD068 car media receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.
Caliber RMD068, Black, 4.0 channels, FM, MMC, SD
Long summary description Caliber RMD068 car media receiver Black:
This is an auto-generated long summary of Caliber RMD068 car media receiver Black based on the first three specs of the first five spec groups.
Caliber RMD068. Product colour: Black, Audio output channels: 4.0 channels. Supported radio bands: FM. Compatible memory cards: MMC, SD