Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Charger compatibility: Mobile phone
- - Charger type: Auto
- - Black
- - 12 V
Long product name Cables Unlimited ZIPKITP33 mobile device charger Mobile phone Black Auto
:
USB Synch and Charge Kit
The long product name of Cables Unlimited ZIPKITP33 mobile device charger Mobile phone Black Auto. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
USB Synch and Charge Kit
More>>>
Short summary description Cables Unlimited ZIPKITP33 mobile device charger Mobile phone Black Auto:
This short summary of the Cables Unlimited ZIPKITP33 mobile device charger Mobile phone Black Auto data-sheet is auto-generated and uses the product title and the first six key specs.
Cables Unlimited ZIPKITP33, Auto, Black
Long summary description Cables Unlimited ZIPKITP33 mobile device charger Mobile phone Black Auto:
This is an auto-generated long summary of Cables Unlimited ZIPKITP33 mobile device charger Mobile phone Black Auto based on the first three specs of the first five spec groups.
Cables Unlimited ZIPKITP33. Charger type: Auto, Charger compatibility: Mobile phone. Input voltage: 12 V. Product colour: Black