Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - RJ-45
- - Transparent
- - Plastic
Long product name Cables Direct UT-194 wire connector RJ-45 Transparent
:
UT-194, RJ-45, Gold
The long product name of Cables Direct UT-194 wire connector RJ-45 Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
UT-194, RJ-45, Gold
More>>>
Short summary description Cables Direct UT-194 wire connector RJ-45 Transparent:
This short summary of the Cables Direct UT-194 wire connector RJ-45 Transparent data-sheet is auto-generated and uses the product title and the first six key specs.
Cables Direct UT-194, RJ-45, Transparent, Plastic, Gold
Long summary description Cables Direct UT-194 wire connector RJ-45 Transparent:
This is an auto-generated long summary of Cables Direct UT-194 wire connector RJ-45 Transparent based on the first three specs of the first five spec groups.
Cables Direct UT-194. Connector(s): RJ-45, Product colour: Transparent, Material: Plastic