Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cables Direct USB-143 3m 6-p 4-p Black firewire cable

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cables Direct
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-143
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB-143
Category
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
firewire cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cables Direct: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5123
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 11 Jan 2018 12:03:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cables Direct USB-143 3m 6-p 4-p Black firewire cable :
The short editorial description of Cables Direct USB-143 3m 6-p 4-p Black firewire cable

USB-133, Data Cable, IEEE1394A 100/200/400 Mbps, 6pin / 4pin, 3m, black
More>>>
Short summary description Cables Direct USB-143 3m 6-p 4-p Black firewire cable:
This short summary of the Cables Direct USB-143 3m 6-p 4-p Black firewire cable data-sheet is auto-generated and uses the product title and the first six key specs.
Cables Direct USB-143, 400 Mbit/s, Black
Long summary description Cables Direct USB-143 3m 6-p 4-p Black firewire cable :

Cables Direct USB-143. Data transfer rate: 400 Mbit/s. Colour of product: Black

This is an auto-generated long summary of Cables Direct USB-143 3m 6-p 4-p Black firewire cable based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.