location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cables Direct USB-135 FireWire cable 5 m 6-p Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cables Direct Check ‘Cables Direct’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-135
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB-135
Category:
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables Check ‘Cables Direct’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cables Direct: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cables Direct USB-135 FireWire cable 5 m 6-p Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Male/Male
  • - Connector 1: 6-p
  • - Connector 2: 6-p
  • - 400 Mbit/s
  • - 5 m
  • - Black
Long product name Cables Direct USB-135 FireWire cable 5 m 6-p Black :
The long product name of Cables Direct USB-135 FireWire cable 5 m 6-p Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-135, Data Cable, IEEE1394A 100/200/400 Mbps, 6pin/6pin, 5m, black
More>>>
Short summary description Cables Direct USB-135 FireWire cable 5 m 6-p Black:
This short summary of the Cables Direct USB-135 FireWire cable 5 m 6-p Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cables Direct USB-135, 6-p, 6-p, Black, Male/Male, 400 Mbit/s, 5 m

Long summary description Cables Direct USB-135 FireWire cable 5 m 6-p Black:
This is an auto-generated long summary of Cables Direct USB-135 FireWire cable 5 m 6-p Black based on the first three specs of the first five spec groups.

Cables Direct USB-135. Connector 1: 6-p, Connector 2: 6-p, Product colour: Black. Cable length: 5 m

Country Distributor
United Kingdom 2 distributor(s)