Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 68 (VHDCI) Male
- - Ultra-320
- - Grey
Long product name Cables Direct SS-479 cable gender changer 68 (VHDCI) Ultra-320 Grey
:
SCSI LVD 320 External Terminator
The long product name of Cables Direct SS-479 cable gender changer 68 (VHDCI) Ultra-320 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SCSI LVD 320 External Terminator
More>>>
Short summary description Cables Direct SS-479 cable gender changer 68 (VHDCI) Ultra-320 Grey:
This short summary of the Cables Direct SS-479 cable gender changer 68 (VHDCI) Ultra-320 Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Cables Direct SS-479, 68 (VHDCI), Ultra-320, Grey
Long summary description Cables Direct SS-479 cable gender changer 68 (VHDCI) Ultra-320 Grey:
This is an auto-generated long summary of Cables Direct SS-479 cable gender changer 68 (VHDCI) Ultra-320 Grey based on the first three specs of the first five spec groups.
Cables Direct SS-479. Connector 1: 68 (VHDCI), Connector 2: Ultra-320. Product colour: Grey