location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cables Direct SL-123 serial cable Beige 3 m 25-p M 25-p F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cables Direct Check ‘Cables Direct’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-123
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-123
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘Cables Direct’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cables Direct: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Dec 2023 17:18:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cables Direct SL-123 serial cable Beige 3 m 25-p M 25-p F
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - 25-p M
  • - 25-p F
  • - Beige
Warranty: 1 year
Long product name Cables Direct SL-123 serial cable Beige 3 m 25-p M 25-p F :
The long product name of Cables Direct SL-123 serial cable Beige 3 m 25-p M 25-p F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3m Serial Cable, M/F, Beige
More>>>
Short summary description Cables Direct SL-123 serial cable Beige 3 m 25-p M 25-p F:
This short summary of the Cables Direct SL-123 serial cable Beige 3 m 25-p M 25-p F data-sheet is auto-generated and uses the product title and the first six key specs.

Cables Direct SL-123, Beige, 3 m, 25-p M, 25-p F

Long summary description Cables Direct SL-123 serial cable Beige 3 m 25-p M 25-p F:
This is an auto-generated long summary of Cables Direct SL-123 serial cable Beige 3 m 25-p M 25-p F based on the first three specs of the first five spec groups.

Cables Direct SL-123. Product colour: Beige, Cable length: 3 m, Connector 1: 25-p M

Country Distributor
United Kingdom 1 distributor(s)