Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cables Direct NL-HD32 2.5" Black,Silver HDD/SSD enclosure

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cables Direct
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NL-HD32
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NL-HD32
Category
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
HDD/SSD enclosures
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cables Direct: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2982
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 09 Feb 2017 07:11:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Cables Direct NL-HD32 2.5" Black,Silver HDD/SSD enclosure :
The short editorial description of Cables Direct NL-HD32 2.5" Black,Silver HDD/SSD enclosure

NL-HD32 3.5” (bay), 6.35 cm (2.5 ") (HHD), mobile rack, USB 2.0
More>>>
Short summary description Cables Direct NL-HD32 2.5" Black,Silver HDD/SSD enclosure:
This short summary of the Cables Direct NL-HD32 2.5" Black,Silver HDD/SSD enclosure data-sheet is auto-generated and uses the product title and the first six key specs.
Cables Direct NL-HD32, 2.5", Serial ATA, Black, Silver, USB
Long summary description Cables Direct NL-HD32 2.5" Black,Silver HDD/SSD enclosure :

Cables Direct NL-HD32. Storage drive size: 2.5", Supported storage drive interfaces: Serial ATA. Colour of product: Black, Silver. Cables included: USB

This is an auto-generated long summary of Cables Direct NL-HD32 2.5" Black,Silver HDD/SSD enclosure based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.